EN
  • EN
  • DE

PI3HDMI2410FFEX

Part No PI3HDMI2410FFEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI Interface 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Type Surface Mount
Base Product Number PI3HDMI2410
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274429-PI3HDMI2410FFEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI2410FFEX CAD Model

Description

Introducing the PI3HDMI2410FFEX from Diodes Incorporated

The PI3HDMI2410FFEX is a cutting-edge HDMI interface switch that offers an exceptional solution for high-definition audio and video signal routing. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is designed to meet the needs of the latest multimedia applications.

This switch supports HDMI 1.4 standards and is capable of handling data rates up to 3.4 Gbps, making it suitable for full HD 1080p video streams as well as 4K x 2K resolutions, ensuring crystal-clear image quality for a variety of multimedia applications. Whether it's for home theater systems, gaming consoles, or professional AV setups, the PI3HDMI2410FFEX provides seamless switching between HDMI sources with minimal signal degradation.

The PI3HDMI2410FFEX features two HDMI inputs and one HDMI output, allowing users to connect multiple devices and switch between them with ease. This flexibility makes it an ideal component for systems where space is at a premium and multiple HDMI-enabled devices need to be connected.

Equipped with advanced features such as automatic EQ (equalization), this switch ensures optimal signal integrity over long cable runs. The built-in EQ adjusts the strength of the incoming signals to compensate for signal loss, which is especially useful in complex installations where cables cannot be kept short.

For systems that require secure content transmission, the PI3HDMI2410FFEX supports HDCP 1.3 (High-bandwidth Digital Content Protection), providing peace of mind that content will be securely transmitted between devices without the risk of unauthorized copying or distribution.

The switch comes in a small form factor package, making it an unobtrusive addition to any setup. It operates over a wide temperature range and has low power consumption, ensuring reliability and efficiency in operation. With the PI3HDMI2410FFEX, Diodes Incorporated continues to demonstrate its commitment to delivering high-performance, high-quality solutions for the ever-evolving electronics market.

Whether you're a professional AV installer, a home entertainment enthusiast, or a gamer looking for the best video and audio experience, the PI3HDMI2410FFEX from Diodes Incorporated is the reliable choice for high-quality HDMI switching.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess