EN
  • EN
  • DE

SC16C654BIB64,151

Part No SC16C654BIB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP / UART 4-CH 64byte FIFO 2.5V/3.3V/5V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793931-SC16C654BIB64,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C654B
Introduction Date July 07, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SC16C654BIB64,151 CAD Model

Description

The NXP SC16C654BIB64,151 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to address the needs of expanding data communication systems. This versatile chip is an ideal solution for applications that require multiple serial interfaces, offering enhanced features over the standard UARTs found in most communication systems.

Key Features

  • Quad Channel UART: Each UART is capable of handling serial data communication independently, providing four separate serial channels in a single package.
  • Large FIFO Buffers: With 64-byte FIFOs for each transmit and receive channel, the SC16C654BIB64,151 can manage higher data rates and decrease CPU overhead, improving system efficiency.
  • Programmable Baud Rate: The device supports a wide range of baud rates, allowing for flexible data rate configurations tailored to specific application requirements.
  • Automatic Hardware and Software Flow Control: This feature helps to prevent data loss during high-speed communication by controlling the data flow between devices.
  • Modem Control Functions: Integrated modem control signals provide direct support for modem interfaces, simplifying the design of communication systems.
  • Industrial Temperature Range: The SC16C654BIB64,151 operates reliably across a wide temperature range, making it suitable for industrial applications.

Applications

Thanks to its robust feature set, the NXP SC16C654BIB64,151 is ideal for use in a variety of applications, including:

  • Factory automation and industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment, such as routers and switches
  • Computer peripheral interfacing
  • Automotive diagnostics and telematics

Package and Quality

The SC16C654BIB64,151 is provided in a 64-pin LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. NXP's commitment to quality means that this product is manufactured to the highest standards, ensuring reliable performance in demanding environments.

Whether you're designing a complex communication system or simply need multiple high-speed serial interfaces, the NXP SC16C654BIB64,151 offers a mix of performance, flexibility, and reliability that can help streamline your product development and enhance overall system capabilities.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess