EN
  • EN
  • DE

MM74HCT273N

Part No MM74HCT273N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with Clear | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 68MHz
Max Propagation Delay at V, Max CL 37ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4.8mA, 4.8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74HCT273
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1224728-MM74HCT273N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HCT273N CAD Model

Description

Product Overview: MM74HCT273N from ON Semiconductor

The MM74HCT273N is a high-performance integrated circuit from ON Semiconductor, designed to provide reliable and efficient digital logic operations. This device belongs to the HCT family, which stands for High-Speed CMOS with TTL compatibility, ensuring that it can interface with both CMOS and TTL logic levels seamlessly.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Package: The MM74HCT273N comes in a standard 20-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it ideal for 5V logic systems.
  • High-Speed Performance: This device is characterized by its high-speed operation, which is a hallmark of the HCT logic family.
  • Low Power Consumption: Despite its high-speed capabilities, the MM74HCT273N maintains low power consumption, a critical attribute for energy-efficient designs.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, providing ample current for most logic-level interfacing requirements.

Applications

The MM74HCT273N is versatile and can be used in a wide array of applications, including:

  • Register for data storage
  • Buffer for data transfer operations
  • Control systems
  • Counters and dividers
  • General-purpose logic operations

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM74HCT273N is no exception. It undergoes rigorous testing and quality control measures to ensure its performance and reliability in a variety of conditions. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

With its robust feature set, the MM74HCT273N from ON Semiconductor stands out as a reliable choice for designers looking to implement octal D-type flip-flops with clear functionality in their digital systems. Its compatibility with both CMOS and TTL logic levels, combined with its high-speed operation and low power consumption, makes it a versatile and efficient component for a multitude of electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess