EN
  • EN
  • DE

74LCX125SJ

Part No 74LCX125SJ
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Quad Buffer with 5V Tolerant Inputs and Outputs | IC BUFFER NON-INVERT 3.6V 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOP
Family Part Number 74LCX125
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1132336-74LCX125SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX125SJ CAD Model

Description

ON Semiconductor 74LCX125SJ Low Voltage Quad Buffer with 5V Tolerant Inputs and Outputs

The ON Semiconductor 74LCX125SJ is a high-performance, low-voltage quad buffer designed to facilitate interfacing between 3.3V and 5V logic levels in mixed-voltage systems. This device belongs to the LCX family, which is renowned for its low power consumption and high drive capability, making it an ideal choice for battery-operated and power-sensitive applications.

Each buffer of the 74LCX125SJ has a separate output enable pin, which allows for greater flexibility in control and bus management. This feature makes it possible to place output ports into a high-impedance state, thus preventing back-driving and ensuring proper bus arbitration. The 5V tolerant inputs and outputs allow the device to be used in environments where the voltage levels can swing above the nominal operating voltage without causing damage or creating logic errors.

The device is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low-power dissipation. The 74LCX125SJ can operate at a voltage range of 2.3V to 3.6V, with a 5V tolerant interface capability at both the input and output sides. This makes it compatible with TTL levels while providing a significant reduction in power consumption when compared to traditional TTL levels.

The ON Semiconductor 74LCX125SJ comes in a slim SOIC package, which is compact and suitable for space-constrained applications. Its performance is guaranteed over a wide temperature range, typically from -40°C to +85°C, ensuring reliable operation across diverse environmental conditions.

Key features of the 74LCX125SJ include:

  • Low voltage operation (2.3V – 3.6V)
  • 5V tolerant inputs and outputs for interfacing with 5V logic
  • High drive capability (+24mA/-24mA)
  • Individual output enable functionality for each buffer
  • Power-off high impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down)
  • SOIC package for space-saving applications
  • Lead-free and RoHS compliant

Overall, the 74LCX125SJ from ON Semiconductor is a robust and versatile solution for mixed-voltage digital systems, offering reliable performance and ease of use in a wide range of applications, including telecommunications, computing, and industrial controls.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3633 $58.1280
390+ $0.2981 $116.2590
600+ $0.2888 $173.2800
830+ $0.2795 $231.9850
1,070+ $0.2702 $289.1140
1,435+ $0.2422 $347.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,174 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess