EN
  • EN
  • DE

SC16C554BIB64,151

Part No SC16C554BIB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 133030-SC16C554BIB64,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C554BIB64,151 CAD Model

Description

The NXP SC16C554BIB64,151 is a highly integrated quad Universal Asynchronous Receiver/Transmitter (UART) IC, designed to fulfill the needs of serial communication in embedded systems. This powerful chip is a perfect solution for applications requiring multiple serial interfaces, and it comes packed with a host of features to ensure reliable and efficient communication.

Key Features:

  • Multiple Channels: The device consists of four independent UART channels, each with its own set of registers and FIFOs, which allows for simultaneous serial communication on four different ports.
  • Large FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO. This large buffer size helps to reduce the overhead of CPU interrupts, allowing for higher throughput and more efficient data processing.
  • Flexible Baud Rate: The SC16C554BIB64,151 supports a wide range of baud rates, providing the flexibility to use the device for various communication standards and speeds.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow without loss or corruption, even under high traffic conditions.
  • Modem Control Functions: With integrated modem control functions, this UART is capable of interfacing with and controlling modems, further broadening its range of applications.
  • Industrial Operating Temperature Range: The device is designed to operate reliably in extreme temperatures, making it suitable for industrial environments.
  • Low Power Consumption: The SC16C554BIB64,151 is optimized for low power consumption, making it ideal for power-sensitive applications.

Applications:

The versatility of the SC16C554BIB64,151 makes it an excellent choice for a variety of applications, including industrial control systems, point-of-sale (POS) terminals, server and networking equipment, and any system that requires multiple serial interfaces for diagnostics, configuration, or communication purposes.

Package and Quality:

This component is available in a 64-LQFP package, ensuring a compact footprint while providing easy integration into your design. NXP's commitment to quality means that the SC16C554BIB64,151 is manufactured to the highest standards, ensuring reliable performance in the field.

You May Also Be Interested in

MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0896 $80.1792
3+ $37.5523 $112.6569
5+ $36.2836 $181.4180
6+ $33.7463 $202.4778
8+ $32.4777 $259.8216
10+ $31.2090 $312.0900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess