EN
  • EN
  • DE

SAA7105E/V1/S1,557

Part No SAA7105E/V1/S1,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Video Encoder
Applications TV
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3.15V ~ 3.45V
Mounting SMD (SMT)
Package / Case 156-LBGA
Supplier Device Package 156-LBGA (15x15)
Base Product Number SAA71
Other Names 935272476557,SAA7105EEB,SAA7105EEB
Standard Package 630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261072-SAA7105E/V1/S1,557
Ultra Librarian 3D Model Ultra Librarian SAA7105E/V1/S1,557 CAD Model

Description

The NXP SAA7105E/V1/S1,557 is a high-performance digital video encoder designed to meet the rigorous demands of video processing and transmission. This advanced component is capable of converting digital video signals into high-quality analog video outputs, making it an essential part of various multimedia and video applications.

Key Features

  • High-Quality Video Encoding: The SAA7105E/V1/S1,557 supports encoding of digital video into standard analog signals, ensuring compatibility with a wide range of display devices.
  • Multiple Video Formats: It can handle a variety of video formats including PAL, NTSC, and SECAM, offering flexibility for international product deployment.
  • Advanced Color Processing: With its sophisticated color processing capabilities, the encoder delivers vibrant and accurate color reproduction.
  • Macrovision Copy Protection: The inclusion of Macrovision copy protection compatibility ensures adherence to content protection standards and regulations.
  • On-Chip Filters: Integrated filters help to maintain signal integrity and reduce noise for a cleaner, crisper video output.
  • Flexible Interface: The device features a flexible digital input interface, facilitating easy integration with a variety of video sources and systems.

Applications

The SAA7105E/V1/S1,557 is ideal for a range of applications, including:

  • Video conferencing systems
  • Home entertainment systems
  • Digital video recording devices
  • Set-top boxes and television devices
  • Professional video editing and broadcasting equipment

Technical Specifications

With its robust design and advanced features, the NXP SAA7105E/V1/S1,557 digital video encoder is engineered to provide reliable performance and high-quality video output. For detailed technical specifications and integration guidance, customers are encouraged to consult the product datasheet and NXP's technical support resources.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess