EN
  • EN
  • DE

ADV7171KS

Part No ADV7171KS
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO ENC NTSC 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Video Encoder
Applications Set-Top Boxes, Video Players
Voltage - Supply, Analog 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number ADV7171
Standard Package 33 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559979-ADV7171KS
Ultra Librarian 3D Model Ultra Librarian ADV7171KS CAD Model

Description

The ADV7171KS from Analog Devices Inc. is a cutting-edge integrated circuit designed to cater to the demanding needs of video encoding applications. This high-performance digital-to-analog converter (DAC) is specifically engineered to provide a comprehensive solution for converting digital video signals into high-quality analog outputs.

Key Features

  • High-Quality Video Encoding: The ADV7171KS is capable of encoding digital video into a variety of analog formats, ensuring compatibility with numerous display systems and devices.
  • Multiple Video Standards: This versatile encoder supports NTSC, PAL, and SECAM video standards, allowing it to function seamlessly across different regional video systems.
  • Integrated PLL Circuit: With an onboard phase-locked loop (PLL) circuit, the ADV7171KS provides stable and precise timing for video encoding, resulting in a consistent and reliable video output.
  • Low Power Consumption: Designed for efficiency, the ADV7171KS maintains low power consumption, making it an ideal choice for portable and battery-powered devices.
  • Compact Footprint: The small form factor of the ADV7171KS makes it suitable for integration into space-constrained applications without compromising performance.

Applications

The ADV7171KS is versatile and can be deployed in a wide range of products and systems, including:

  • Digital video cameras
  • Video conferencing equipment
  • Home entertainment systems
  • Professional broadcasting equipment
  • Medical imaging devices

Technical Specifications

The ADV7171KS boasts impressive technical specifications that ensure its performance meets the needs of even the most demanding video encoding tasks:

  • Resolution: Supports up to 10-bit resolution for accurate and detailed video output.
  • Interface: Comes with a flexible digital interface that is compatible with a wide range of microprocessors and digital signal processors.
  • Package: Available in a robust and reliable surface-mount package that ensures durability and long-term performance.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV7171KS is no exception. Manufactured under strict quality control standards, this product is designed to meet the high reliability requirements of industrial and commercial video applications. With the ADV7171KS, users can expect consistent performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8397 $58.7790
170+ $0.6895 $117.2150
260+ $0.6676 $173.5760
360+ $0.6456 $232.4160
465+ $0.6249 $290.5785
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess