EN
  • EN
  • DE

AD1895AYRS

Part No AD1895AYRS
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC CONV SAMPLE RATE ASYNC 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Automotive Audio, Receivers, Set-Top Boxes
Voltage - Supply, Digital 3.13V ~ 3.46V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number AD1895
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553012-AD1895AYRS
Ultra Librarian 3D Model Ultra Librarian AD1895AYRS CAD Model

Description

The AD1895AYRS is a state-of-the-art audio sample rate converter designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is part of a family of devices that provide a flexible and high-quality solution for the sample rate conversion of digital audio signals.

Key Features:

  • High Performance: The AD1895AYRS offers exceptional sound quality with a dynamic range of 140dB and a THD+N (Total Harmonic Distortion plus Noise) that is typically below -130dB, ensuring the clarity and fidelity of the audio signal are maintained throughout the conversion process.
  • Sample Rate Conversion: It is capable of handling a wide range of input and output sample rates, making it extremely versatile for various audio applications. The device can support input sample rates from 8kHz to 108kHz and output sample rates from 8kHz to 216kHz.
  • Flexible Interface: The AD1895AYRS features a serial input and output port that can be easily interfaced with standard digital audio equipment and DSPs, providing a seamless integration into existing audio systems.
  • Asynchronous Operation: The converter operates asynchronously, meaning it can handle non-synchronous input and output sample rates, which is crucial for applications involving multiple audio sources or where synchronization with external clocks is not possible.
  • Integrated Digital Filter: An on-chip digital interpolation filter is included to ensure minimal signal degradation during the conversion process, providing a cleaner, more accurate audio output.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1895AYRS is suitable for use in portable and battery-powered devices, where power conservation is essential.

Applications:

The AD1895AYRS is ideal for a wide array of professional and consumer audio applications, including digital mixing consoles, digital audio workstations, A/V receivers, DVD players, and digital TV. Its robust design and flexible nature also make it a perfect choice for studio equipment, broadcast systems, and other high-end audio processing equipment where audio quality cannot be compromised.

Overall, the AD1895AYRS from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a top choice for designers and engineers looking to enhance the audio experience in their digital audio systems.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess