EN
  • EN
  • DE

AD1891JP

Part No AD1891JP
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE-RATE CONV 16BIT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Mixing, Routers
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number AD1891
Standard Package 14 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553010-AD1891JP
Ultra Librarian 3D Model Ultra Librarian AD1891JP CAD Model

Description

The AD1891JP from Analog Devices Inc. is a high-performance, precision analog-to-digital converter (ADC) that stands out in the market for its exceptional accuracy and reliability. Designed to cater to a wide array of applications, this device is particularly well-suited for high-end audio equipment, medical instrumentation, and industrial process control systems where precise signal conversion is critical.

Key Features:

  • High Resolution: The AD1891JP boasts a remarkable resolution, ensuring that even the most subtle analog signals are captured with the utmost precision.
  • Fast Sampling Rate: With its rapid sampling capability, this ADC is capable of converting analog signals at a high speed, making it ideal for applications that require real-time data processing.
  • Low Noise Performance: Engineered to minimize noise, the AD1891JP delivers clean, accurate digital outputs, which is crucial for maintaining the integrity of the signal throughout the conversion process.
  • Durable Construction: Housed in a robust package, the AD1891JP is built to withstand the rigors of demanding environments, ensuring long-term performance and reliability.
  • Easy Integration: The device is designed with a user-friendly interface that allows for seamless integration into a variety of electronic systems without the need for extensive redesigns or complex configurations.

Applications:

The versatility of the AD1891JP makes it an excellent choice for a range of applications. Its high fidelity conversion is perfect for professional audio systems where sound quality is paramount. In medical settings, its precision is essential for diagnostic equipment that relies on accurate signal readings. Moreover, in industrial settings, the AD1891JP's ruggedness and reliability ensure that it can handle the demands of process control and automation with ease.

Technical Specifications:

Parameter Value
Resolution [Insert Resolution]
Sampling Rate [Insert Sampling Rate]
Input Voltage Range [Insert Voltage Range]
Operating Temperature [Insert Temperature Range]
Package Type [Insert Package Type]

For those seeking an ADC that delivers both performance and durability, the AD1891JP from Analog Devices Inc. is an exceptional choice. Its advanced features and robust design ensure that it can meet the needs of the most demanding applications, providing precise and reliable conversions time after time.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0239 $94.0478
3+ $38.5837 $115.7511
5+ $37.3779 $186.8895
7+ $36.1722 $253.2054
9+ $34.9665 $314.6985
12+ $31.3492 $376.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess