EN
  • EN
  • DE

SAA6579T/V1/S2

Part No SAA6579T/V1/S2
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category RF/IF and RFID
Family RF Demodulators
Win Source Part Number 187533-SAA6579T/V1/S2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6579T/V1/S2 CAD Model

Description

The NXP SAA6579T/V1/S2 is a sophisticated integrated circuit designed to cater to the advanced needs of radio data system (RDS) applications. This product is a testament to NXP's commitment to providing innovative solutions for the automotive and consumer electronics markets, where information delivery and user experience are of paramount importance.

Key Features:

  • Radio Data System (RDS) Decoder: At the heart of the SAA6579T/V1/S2 lies an RDS decoder capable of processing RDS signals, which are standard on FM broadcasting for conveying small amounts of digital information.
  • Enhanced Signal Processing: The chip comes with advanced signal processing capabilities that ensure reliable data reception even under suboptimal radio signal conditions, making it ideal for the automotive environment where signal quality can vary significantly.
  • Compatibility: It is designed to interface seamlessly with most types of car radios and tuners, offering versatility and ease of integration into existing systems.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics design, and the SAA6579T/V1/S2 offers low power consumption modes to help conserve battery life in portable devices.

Applications:

The NXP SAA6579T/V1/S2 is primarily used in car radio systems, providing drivers and passengers with access to RDS features such as traffic updates, station identification, song details, and time synchronization. Additionally, its robust design makes it suitable for portable radios and home stereo systems, enhancing the listening experience with additional data services.

Technical Specifications:

The device operates over a wide range of supply voltages and temperatures, making it resilient and suitable for various operating environments. Its small footprint allows for integration into space-constrained designs without sacrificing performance or functionality.

For engineers and designers looking to incorporate RDS functionality into their products, the NXP SAA6579T/V1/S2 offers a reliable and cost-effective solution. With its proven track record in the industry, this IC stands out as a go-to component for RDS applications.

You May Also Be Interested in

Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess