EN
  • EN
  • DE

SA636DK

Part No SA636DK
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description Up/Down Conv Mixer 3V 500MHz 20-Pin SSOP / IC MIXER 500MHZ RSSI 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP USA Inc.
Series SA636
Packaging Reel
Part Status Active
RF Type Cellular, ASK, DECT, FSK, UHF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 11dB
Noise Figure 12dB
Secondary Attributes RSSI Equipped
Current - Supply 6.5mA
Voltage - Supply 2.7 V ~ 5.5 V
Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Win Source Part Number SA636DK/01,118-311609
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SA636
Introduction Date November 07, 1997
ECCN EAR99
Country of Origin Philippines, China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SA636DK CAD Model

Description

Introducing the NXP SA636DK Low-Voltage High Performance Mixer FM IF System

The NXP SA636DK is a highly integrated, low-voltage high-performance monolithic FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic Received Signal Strength Indicator (RSSI), voltage regulator, and audio and RSSI op-amps. Designed for high sensitivity, it is an ideal choice for portable communication devices and is especially well-suited for applications in car radios, hi-fi systems, and other radio frequency (RF) products.

This sophisticated device is engineered to provide a high level of integration, reducing the number of external components required and simplifying the design process for engineers. The SA636DK is capable of operating over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in various systems with different power requirements.

Key Features of the NXP SA636DK:

  • High Integration: The SA636DK combines multiple functions into a single chip, minimizing the need for external components and saving on board space and system complexity.
  • Low Voltage Operation: With a supply voltage range of 2.7V to 5.5V, the SA636DK is ideal for battery-operated devices, offering flexibility in system design.
  • Excellent Sensitivity: The device is designed for optimal RF performance, ensuring clear signal reception even in environments with weak signals.
  • Adjustable Gain: The integrated IF amplifiers offer adjustable gain, allowing designers to fine-tune system performance for specific applications.
  • Logarithmic RSSI: The RSSI feature provides a logarithmic measure of the received signal strength, which is useful for signal processing and antenna alignment.
  • On-board Voltage Regulator: The inclusion of a voltage regulator ensures stable operation, protecting the device from fluctuations in power supply.

The device also features an integrated audio op-amp, which can drive a speaker directly, and an RSSI op-amp for signal strength indication or AGC control. This makes the SA636DK a highly versatile, all-in-one solution for FM IF processing.

Overall, the NXP SA636DK is a robust, feature-rich FM IF system that offers a high degree of functionality and performance, simplifying the design of RF circuits for engineers and enhancing the user experience in end applications. Whether for consumer electronics or industrial applications, the SA636DK stands out as a top choice for reliable and efficient FM signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9870 $59.8700
24+ $4.9124 $117.8976
37+ $4.7590 $176.0830
51+ $4.6054 $234.8754
65+ $4.4518 $289.3670
87+ $3.9914 $347.2518
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess