STMicroelectronics 74V1G04STR Single Inverter
The STMicroelectronics 74V1G04STR is a high-speed CMOS single inverter fabricated with silicon gate C2MOS technology. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed to offer a wide range of operating conditions, ensuring reliability and versatility in various types of circuit applications.
The 74V1G04STR is housed in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint is ideal for high-density integration, which is particularly beneficial in modern electronic devices where space is at a premium.
Key features of the 74V1G04STR include:
- High-speed: tPD = 4.7ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 1μA(max.) at TA = 25°C
- Power down protection on inputs
- Operating voltage range: VCC (oper.) = 2V to 5.5V
- Static drive: IOL = 4mA (min.) at VCC = 4.5V
The device's power down protection on inputs ensures that the 74V1G04STR remains protected when the power is off, making it more robust in applications where power cycling is common. Additionally, the wide operating voltage range from 2V to 5.5V provides flexibility in interfacing with both 3.3V and 5V logic levels, thereby accommodating diverse logic signaling requirements without the need for level shifting.
Applications for the 74V1G04STR are varied and include:
- Logic inversion
- Signal gating
- Oscillator circuits
- Pulse shaping
- High-speed logic circuits
With its combination of high-speed performance, low power consumption, and compact packaging, the STMicroelectronics 74V1G04STR is an excellent choice for designers who require a reliable and efficient inverter for their digital logic circuit designs.