EN
  • EN
  • DE

SA612AN,112

Part No SA612AN,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
RF Type Cellular, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Operating Supply Current 2.4mA
Supply Voltage - Operating 4.5 V to 8 V
Case / Package 8-DIP
Win Source Part Number 1094355-SA612AN,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA612AN,112 CAD Model

Description

Product Overview: SA612AN,112 from NXP Semiconductors

The SA612AN,112 is a versatile integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance device is a double-balanced mixer and oscillator, engineered to be a core component in RF (Radio Frequency) communication systems. With its low-power consumption and reduced parts count, the SA612AN,112 is an ideal choice for a wide range of applications, including mobile radio communications, wireless systems, and RF data links.

Key Features

  • High Frequency Operation: The SA612AN,112 is capable of working efficiently at high frequencies, making it suitable for RF applications that require reliable performance in the MHz range.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is crucial for battery-operated devices and helps in prolonging their operational lifespan.
  • Minimal External Components: The device's architecture allows for a reduced number of external components, simplifying design and reducing overall system costs.
  • Double-Balanced Mixer: The double-balanced mixer design provides excellent suppression of unwanted signals and spurious responses, enhancing the quality and clarity of the received signal.
  • Integrated Oscillator: The inclusion of an on-chip oscillator further streamlines the design process, allowing for a compact circuit layout.

Applications

The SA612AN,112 is highly adaptable and can be utilized in various communication applications, including:

  • Cellular and cordless phones
  • RF data links
  • Wireless LANs
  • Amateur radio equipment
  • Electronic surveillance and counter-surveillance devices

Technical Specifications

Some of the technical specifications that define the SA612AN,112 include:

  • Supply Voltage Range: 4.5 V to 8.0 V
  • Operating Temperature: -40°C to +85°C
  • Mixer Input IP3: 15 dBm (typical)
  • Conversion Gain: 15 dB (typical)
  • Noise Figure: 5 dB (typical)

In conclusion, the SA612AN,112 from NXP Semiconductors is a robust, high-performance IC that offers a combination of efficiency, versatility, and cost-effectiveness, making it an excellent choice for designers and engineers working on advanced RF communication systems.

You May Also Be Interested in

Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess