EN
  • EN
  • DE

2108783-1

Part No 2108783-1
Manufacturer TE Connectivity
Catalog RF Antennas
Description PCB ANTENNA, SMD, 617-3800MHZ / 780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr TE Connectivity AMP Connectors
Package Bag
RF Family/Standard Cellular
Frequency Group Wide Band
Frequency (Center/Band) 780MHz, 1.515GHz, 2.2GHz, 3.55GHz
Frequency Range 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz
Antenna Type PCB Trace
Number of Bands 4
VSWR 2
Gain 4.9dBi, 2dBi, 2.5dBi, 3.2dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.125" (3.18mm)
Applications CDMA, GSM, LTE
Base Product Number 210878
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Other Names 17-2108783-1,-1076-2108783-1
Standard Package 100
Win Source Part Number 980310-2108783-1
Ultra Librarian 3D Model Ultra Librarian 2108783-1 CAD Model

Description

The 980310-2108783-1 is a wide band PCB trace antenna designed for CDMA, GSM, LTE, and other cellular applications.

  • Frequency Range: 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, and 3.3GHz ~ 3.8GHz
  • Height: 0.125" (3.18mm)
  • Package: Bag
  • Bands: Four
  • VSWR: 2
  • Gain (780MHz): 4.9dBi
  • Gain (1.515GHz): 2dBi
  • Gain (2.2GHz): 2.5dBi
  • Gain (3.55GHz): 3.2dBi
  • Mounting: SMD (SMT)
  • Frequency Group: Wide

You May Also Be Interested in

Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR SMA MALE
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
TE Connectivity
RF ANT 2.4GHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3667 $52.0674
52+ $1.9420 $100.9840
80+ $1.8813 $150.5040
110+ $1.8206 $200.2660
143+ $1.7599 $251.6657
191+ $1.5778 $301.3598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess