EN
  • EN
  • DE
  • IT

SA605DK

Part No SA605DK
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER FM IF SYSTEM LP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP USA Inc.
Series SA605
Packaging Tube
Part Status Active
Frequency 0Hz ~ 500MHz
Number of Mixers 3
Gain 13dB
Noise Figure 5dB
Current - Supply 5.7mA
Voltage - Supply 4.5 V ~ 8 V
Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Win Source Part Number SA605DK/01,112-311584
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA605DK CAD Model

Description

Product Overview: NXP SA605DK

The NXP SA605DK is a high-performance, low-power mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, muting, logarithmic received signal strength indicator (RSSI), and voltage regulator. Designed to be a versatile component in an FM radio system, the SA605DK combines many functions that are typically spread across multiple chips into a single integrated circuit, making it an ideal choice for space and power-sensitive applications.

Key Features

  • Integrated Mixer/Oscillator: The device includes a high-sensitivity mixer with an integrated local oscillator. This feature simplifies the design of the RF front-end and reduces the number of external components required.
  • IF Amplifiers: Two limiting intermediate frequency amplifiers provide ample gain and bandwidth for a wide variety of applications, ensuring reliable performance even in weak signal conditions.
  • Quadrature Detector: The on-chip quadrature detector facilitates demodulation of FM signals, providing an efficient means of converting frequency variations into amplitude variations.
  • Muting Function: The muting function can be activated to silence the output during undesirable conditions, such as low signal strength or when tuning between stations.
  • Logarithmic RSSI: The logarithmic RSSI provides a voltage that is proportional to the logarithm of the received signal strength, which is invaluable for signal processing and for implementing a visual signal strength indicator.
  • Voltage Regulator: The built-in voltage regulator ensures stable operation over a range of supply voltages, enhancing the robustness of the overall radio system.

Applications

The NXP SA605DK is suitable for a wide range of applications in the FM radio market, including but not limited to:

  • Portable and automotive FM radios
  • High-fidelity FM/AM receivers
  • Communications equipment
  • Wireless microphones and other RF audio devices

Conclusion

With its integration of multiple radio functions into a single chip, the NXP SA605DK offers an efficient solution for FM IF system design. It is a testament to NXP's commitment to providing innovative, high-quality components for the radio and communications markets. The SA605DK's combination of performance, functionality, and ease of use makes it an excellent choice for designers looking to optimize their FM radio system designs.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess