EN
  • EN
  • DE
  • IT

SPA290

Part No SPA290
Manufacturer Mersen
Catalog OEM Parts ( S )
Description Shaft, Pistol Handle, For UL508 Non-Fusible Disconnect Switch, Q1043432, 6x6x290mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097222-SPA290
Categories OEM Parts( S )
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPA290 CAD Model

Description

The SPA290 is a semiconductor protection fuse manufactured by Mersen, meticulously designed to safeguard power semiconductors from potentially damaging overcurrent conditions. These fuses are engineered for fast response and reliable protection within a diverse array of power electronic systems.

Applications:

  • Power Converters: Protection for semiconductors in various power conversion circuits, including AC-DC, DC-DC, and DC-AC converters.
  • Motor Drives: Safeguards IGBTs, MOSFETs, and diodes within variable frequency drives (VFDs) and other motor control systems.
  • Renewable Energy Inverters: Overcurrent protection for inverters used in solar, wind, and other renewable energy applications.
  • Uninterruptible Power Supplies (UPS): Secures power conversion components within UPS systems to guarantee continuous backup power.
  • Welding Equipment: Protection for power semiconductors within welding machines.

Features:

  • Voltage Rating: Specifically rated for use within a broad range of voltage applications within power electronics.
  • Current Rating: Offered across a selection of current ratings to cater to specific semiconductor protection needs.
  • Low I²t: Delivers swift fault clearing, minimizing stress placed on semiconductors when overcurrent events occur.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Compact Construction: Offers easy integration into space-constrained power electronic modules.
  • Standards Compliance: Meets industry-recognized safety and performance standards.

Benefits:

  • Semiconductor Protection: Defends IGBTs, diodes, and other power semiconductors from detrimental damage.
  • Downtime Reduction: Swift fault clearing minimizes downtime and maintenance interruptions.
  • Enhanced Safety: Ensures the safe and dependable operation of power electronic systems.
  • Reliability Enhancement: Elevates the lifespan and overall reliability of power electronic equipment.
  • Cost Savings: Mitigates the costs associated with semiconductor replacements necessitated by overcurrent faults.

Additional Details:

The Mersen SPA290 semiconductor protection fuse serves as a crucial element within power electronic systems, providing superior overcurrent protection for semiconductors. The fuse's low I²t value guarantees prompt fault isolation, reducing energy let-through and the potential for device damage. Its high interrupting capacity guarantees safe circuit interruption under severe fault conditions. The SPA290 is available in a variety of ratings, allowing for precise tailoring to different protection requirements. Its compact design facilitates easy integration into systems without significant space constraints. Compliant with essential industry standards, the Mersen SPA290 ensures the reliable and safe operation of power electronic systems, reducing downtime and preventing semiconductor failures.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess