EN
  • EN
  • DE

SAA6588T/V2

Part No SAA6588T/V2
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC RDS/RBDS PRE-PROCESSOR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Pre-Processor
Frequency 57kHz
Case / Package 20-SO
Win Source Part Number 090608-SAA6588T/V2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6588T/V2 CAD Model

Description

The NXP SAA6588T/V2 is a sophisticated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) pre-processor that is designed to enhance the radio listening experience in automotive and consumer electronic applications. This integrated circuit (IC) is engineered to extract and process RDS/RBDS information transmitted by FM radio stations, providing additional data such as station identification, song titles, traffic updates, and other service announcements.

Key Features

  • Compatibility: Fully compatible with European RDS and North American RBDS standards.
  • Integration: Offers a seamless interface with most car radio tuners and decoders, making it a versatile choice for a wide range of radio systems.
  • Enhanced Sensitivity: Features improved signal decoding capabilities, ensuring reliable performance even in weak signal conditions.
  • Error Correction: Includes error correction functionality to deliver accurate data transmission and minimize the effects of signal noise.
  • Group Decoder: Capable of decoding all RDS group types, providing comprehensive data services to the end-user.
  • Buffer Memory: Equipped with buffer memory to store RDS data, allowing for smooth data handling and user experience.

Applications

The SAA6588T/V2 is ideal for integration into a variety of devices where RDS/RBDS services are desired, including:

  • Car audio systems
  • Home stereo receivers
  • Portable radios
  • Navigation systems with FM traffic data support

Technical Specifications

With its compact SO28 packaging, the SAA6588T/V2 is designed for easy implementation into existing hardware designs without requiring significant space. It operates over a wide temperature range, making it suitable for the demanding automotive environment. The device also supports I²C-bus communication protocol for easy integration with microcontroller-based systems.

Whether it's for a premium car audio system or a high-quality home stereo, the NXP SAA6588T/V2 RDS/RBDS pre-processor is an excellent choice for manufacturers looking to provide their users with an enhanced radio experience through additional data services.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3814 $179.5820
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1585 $347.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess