Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose GPS Front End
Frequency 1.575GHz
RF Type GPS
Dimension 32-LQFP
Win Source Part Number 066285-STB5600
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB5600 CAD Model

Description

The STB5600 is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is specifically engineered to cater to the needs of modern electronics, providing a versatile and efficient solution for a wide range of applications.

Key Features

  • High Integration: The STB5600 boasts an array of integrated features that minimize the need for external components, thus reducing the overall design footprint and cost.
  • Energy Efficiency: With energy-saving capabilities at its core, the device operates with exceptional power efficiency, making it ideal for portable and battery-powered applications.
  • Robust Performance: Engineered to deliver reliable performance even under challenging conditions, the STB5600 is built to withstand a wide temperature range and provide stable operation.

Applications

The versatility of the STB5600 allows it to be used in various domains, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Industry Standard Interface Multiple Communication Protocols

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability. The STB5600 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements expected by its customers. The product is also backed by the company's support and service, ensuring a reliable supply and assistance throughout the product's lifecycle.

For detailed information, datasheets, and technical support, customers are encouraged to visit the official STMicroelectronics website.

You May Also Be Interested in

Analog Devices Inc.
GSM Power Management System
Lowest to $8.2286
ECAD model for ADP3402ARU
Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47962A0GE1GM
Analog Devices Inc.
Dual IF Receiver
Lowest to $5.8253
ECAD model for AD6643BCPZRL7-250
Semtech Corporation
SX9210 LOW POWER WEARABLE
Lowest to $0.7280
ECAD model for SX9210ICSTRT
Linear Technology
16-Bit IF/Baseband Receiver Subsystem
Lowest to $159.1579
ECAD model for LTM9001CV-BA
CML Microcircuits
HALF-DUPLEX 4FSK PACKET DATA MOD / RF IC Modulator, Discriminator General Purpose 3.3V ~ 5V Supply 24-SOIC
Need more? Email Us
ECAD model for FX919BD2
New Japan Radio
FM IF IC FOR PAGERS
Lowest to $1.3296
ECAD model for NJM2537V
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2 / RF IC Frequency Multiplier General Purpose 2.2GHz ~ 3.8GHz
Lowest to $14.6242
ECAD model for KC2-19+
CML Microcircuits
CMX7241Q3: PMR/LMR COMMON PLATFO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-VQFN (7x7)
Lowest to $29.1293
ECAD model for CMX7241Q3

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention