EN
  • EN
  • DE

STW81103AT

Part No STW81103AT
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER MULTI RF 28VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Purpose Frequency Synthesizer
Frequency 2.5GHz to 5GHz
RF Type General Purpose
Secondary Attributes Integrated VCO
Case / Package 28-VFQFPN
Win Source Part Number 130199-STW81103AT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW81103AT CAD Model

Description

The STW81103AT by STMicroelectronics is a versatile, multifunctional RF synthesizer capable of providing a high-quality signal generation solution for a wide range of applications. This device is designed to offer exceptional performance in terms of phase noise, frequency resolution, and locking speed, making it an ideal choice for wireless communications, instrumentation, and other RF applications.

The STW81103AT integrates a dual fractional/integer-N synthesizer that enables users to generate frequencies with fine resolution and low spurious levels. The device can operate over a wide frequency range, which is essential for modern, multi-band communication systems. Its advanced design allows for the generation of stable and accurate RF signals, which is critical for maintaining the integrity of communication links.

One of the key features of the STW81103AT is its programmability. Users can configure the device via a serial interface, which simplifies the design process and provides flexibility in adjusting the frequency settings. This feature also allows for easy integration into various system architectures, reducing time-to-market for products that incorporate this synthesizer.

The device is also characterized by its low power consumption, which is an essential attribute for portable and battery-powered applications. The STW81103AT's power-saving features contribute to the extended operational life of the end product, which is a significant advantage in today's energy-conscious market.

In terms of packaging, the STW81103AT comes in a compact VFQFPN 32 (5x5 mm) package, which is beneficial for designs where board space is at a premium. This small form factor does not compromise the device's performance or functionality, making it a highly attractive solution for space-constrained applications.

Overall, the STW81103AT RF synthesizer from STMicroelectronics is a high-performance, feature-rich component that offers design engineers the flexibility, reliability, and efficiency needed to develop sophisticated RF systems for a variety of applications.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess