Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 27 Weeks
Features RF IC Limiter - 10MHz ~ 6GHz - 12-QFN (3x3)
Manufacturer pSemi
Series UltraCMOS®
Package Reel - TR
Mounting Surface Mount
Package 12-UFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name PE45361
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1046-1165-2, 1046-1165-6, 1046-1165-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844631-PE45361A-X
Ultra Librarian 3D Model Ultra Librarian PE45361A-X CAD Model

Description

The PE45361A-X is an RF IC limiter manufactured by pSemi.

  • Package: 12-QFN (3x3) surface mount package with an exposed pad
  • Series: UltraCMOS®
  • Frequency Range: 10MHz to 6GHz
  • Application: RF/IF and RFID applications
  • Popularity: medium
  • Supply and Demand: limited
  • Package Quantity: 500
  • Estimated Production Lead Time: 27 weeks
  • ECCN: EAR99 compliant
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Mini-Circuits
PHASE SHFT SURF MT
Need more? Email Us
ECAD model for SCPHS-51+
Mini-Circuits
LIMITER / SMA / ROHS
Need more? Email Us
ECAD model for ZFLM-43-5W+
Mini-Circuits
FREQ MULTR / SURF MT / ROHS
Need more? Email Us
ECAD model for RMK-5-2251+
Qorvo US Inc.
S-BAND RECEIVE VGA MCM
Need more? Email Us
ECAD model for QPM2101SR
Analog Devices Inc.
IC DIVIDE-BY-4 26GHZ 16SMD
Need more? Email Us
ECAD model for HMC959LC3TR
Mini-Circuits
LIMITER / SMA / ROHS
Need more? Email Us
ECAD model for VLM-33-S+
AVX Corp/Kyocera Corp
RES THIN FILM
Need more? Email Us
ECAD model for FR10300N0200JBK
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 32-QFN
Lowest to $62.2223
ECAD model for HMC534LP5ETR
Mini-Circuits
PHASE SHF / SURF MT / ROHS
Need more? Email Us
ECAD model for SPHSA-251+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3741 $65.4964
8+ $13.4352 $107.4816
12+ $13.0153 $156.1836
16+ $12.5955 $201.5280
21+ $12.1756 $255.6876
28+ $10.9161 $305.6508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention