EN
  • EN
  • DE

NLAST4053DTR2

Part No NLAST4053DTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 26Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 5V
Voltage - Supply, Dual (V±) ±3V
Switch Time (Ton, Toff) (Max) 23ns, 23ns
-3db Bandwidth 180MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Max) 100pA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NLAST40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLAST4053DTR2OSTR,NLAST4053DTR2OSCT
Standard Package 2,500
Win Source Part Number 1082424-NLAST4053DTR2
Ultra Librarian 3D Model Ultra Librarian NLAST4053DTR2 CAD Model

Description

The ON Semiconductor NLAST4053DTR2 is a high-performance, CMOS analog multiplexer/demultiplexer with digital control. This device is a versatile component that can be used in a wide range of applications, from signal routing in consumer electronics to industrial automation systems.

Key Features

  • Low On-Resistance: The NLAST4053DTR2 features a low on-resistance of typically 5 ohms at 25°C, which minimizes signal distortion and ensures high signal integrity.
  • Wide Voltage Range: It operates across a wide voltage range from 3.0 V to 12 V, providing flexibility for various circuit designs and compatibility with a range of signal levels.
  • Single Supply or Dual Supply: The device can be powered by a single supply or dual supplies, making it adaptable for different system requirements.
  • Break-Before-Make Switching: This feature ensures that there is no momentary connection between the two channels during switching, avoiding potential signal disruption.
  • High-Speed Switching: Fast switching speeds make the NLAST4053DTR2 ideal for applications requiring rapid signal routing changes.

Applications

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Analog/Digital Multiplexing

Product Specifications

The NLAST4053DTR2 is offered in a compact TSSOP-16 package, which is suitable for space-constrained applications. The device's high bandwidth and low crosstalk make it an excellent choice for precision analog signal handling. With its extended temperature range, the NLAST4053DTR2 is designed to perform reliably in harsh environments.

Ordering Information

For ordering, the NLAST4053DTR2 comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. ON Semiconductor's commitment to quality ensures that each device meets stringent performance criteria.

Integrating the NLAST4053DTR2 into your design will enhance the flexibility and performance of your signal routing capabilities. With ON Semiconductor's reputation for reliability, this analog multiplexer/demultiplexer is a solid choice for your electronic component needs.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess