Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Interface IEEE 1149.1
Voltage - Supply 4.5V ~ 5.5V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number SCANPSC11
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664438-SCANPSC110FSC
Ultra Librarian 3D Model Ultra Librarian SCANPSC110FSC CAD Model

Description

ON Semiconductor SCANPSC110FSC Overview

The SCANPSC110FSC from ON Semiconductor is a high-performance, robust integrated circuit designed for a variety of applications where signal integrity and reliability are of paramount importance. This product is part of ON Semiconductor's portfolio of scan bridge devices, which are specifically engineered to facilitate the conversion of parallel scan paths into a single serial scan path in scan-based testing environments.

Key Features

  • High-Speed Serial Interface: The SCANPSC110FSC supports a high-speed serial interface that ensures fast and efficient data transfer, making it suitable for high-performance systems.
  • Flexible Parallel Interface: The device offers a flexible parallel interface that can accommodate various widths, allowing it to be easily integrated into different design architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the SCANPSC110FSC operates with a low power consumption, thereby reducing the overall energy requirements of the system it is integrated into.
  • Robust Error Detection: With advanced error detection capabilities, this scan bridge device can identify and manage errors effectively, ensuring the integrity of the data being transferred.
  • Compact Packaging: The SCANPSC110FSC comes in a compact package, which makes it an ideal choice for space-constrained applications.

Applications

The SCANPSC110FSC is versatile and can be used across a wide range of applications, including:

  • Automotive systems, where reliability and performance are critical
  • Industrial automation, for dependable operation in challenging environments
  • Telecommunications equipment, where signal integrity is crucial
  • Consumer electronics, providing robust functionality in everyday devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCANPSC110FSC is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. With ON Semiconductor's reputation for excellence, users can trust the SCANPSC110FSC to deliver consistent and reliable performance.

In summary, the SCANPSC110FSC is a testament to ON Semiconductor's expertise in creating integrated circuits that are both powerful and practical. Its combination of speed, efficiency, and reliability makes it an excellent choice for system designers looking to enhance the capabilities of their scan-based test environments.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
ECAD model for 89HPES16H16ZABR
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Lowest to $28.2315
ECAD model for MAX1740EUB+
Others
Need more? Email Us
ECAD model for NET2890
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD
Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention