EN
  • EN
  • DE

HDC3022DEJR

Part No HDC3022DEJR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description 0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±1.5% RH
Response Time 4 s
Voltage - Supply 1.62V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-LFDFN Exposed Pad
Supplier Device Package 8-WSON (2.5x2.5)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351732-HDC3022DEJR
Ultra Librarian 3D Model Ultra Librarian HDC3022DEJR CAD Model

Description

The HDC3022DEJR from Texas Instruments is a state-of-the-art humidity and temperature sensor that provides high accuracy measurements, making it an ideal component for a wide range of applications. This sensor is part of the HDC302x series, which is known for its excellent reliability and precision in environmental monitoring.

Key Features

  • High Accuracy: The HDC3022DEJR offers industry-leading accuracy for humidity measurements (±2% RH) and temperature measurements (±0.2°C).
  • Low Power Consumption: Designed for battery-operated devices, the sensor has very low power consumption, which extends the battery life of the host device.
  • Compact Size: With its small form factor, the HDC3022DEJR can be easily integrated into space-constrained designs without compromising performance.
  • Wide Operating Range: This sensor can operate over a wide range of temperatures (-40°C to +125°C) and relative humidity (0% to 100% RH), making it versatile for various environments.
  • I2C Interface: It features an I2C interface for easy integration with microcontrollers and other digital systems.

Applications

The HDC3022DEJR is suitable for a variety of applications, including but not limited to:

  • Smart thermostats and HVAC systems
  • Home appliances
  • Weather stations
  • Medical devices
  • Handheld devices
  • Industrial monitoring systems

Technical Specifications

Parameter Value Relative Humidity Accuracy ±2% RH Temperature Accuracy ±0.2°C Operating Temperature Range -40°C to +125°C Supply Voltage 2.3V to 5.5V Interface I2C

In summary, the HDC3022DEJR humidity and temperature sensor from Texas Instruments is a highly accurate, low-power, and compact solution for environmental sensing. Its robust design and ease of integration make it an excellent choice for designers and engineers looking to enhance their products with reliable and precise environmental data.

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.2738
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1354 $52.2708
5+ $24.4813 $122.4065
7+ $23.6542 $165.5794
10+ $22.0000 $220.0000
12+ $21.1730 $254.0760
15+ $20.3459 $305.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,360 pieces
MOQ: 2 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess