EN
  • EN
  • DE

S9S12XS256J0MAE

Part No S9S12XS256J0MAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893442-S9S12XS256J0MAE
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0MAE CAD Model

Description

The NXP S9S12XS256J0MAE is a robust and versatile microcontroller that is part of the HCS12X family of 16-bit devices designed for automotive and industrial applications. This microcontroller features a rich set of peripherals and a flexible memory architecture, making it an ideal choice for complex and demanding tasks.

Key Features:

  • Core: The S9S12XS256J0MAE is equipped with the XGATE co-processor, enhancing its performance and enabling parallel processing. The core operates at a frequency of up to 80 MHz, providing swift execution of instructions and efficient handling of multiple tasks.
  • Memory: It offers 256 KB of flash memory, ideal for storing large applications, and 12 KB of RAM for dynamic data processing. The inclusion of EEPROM provides additional flexibility for data storage that persists across power cycles.
  • Advanced Timer: The microcontroller includes a complex timer module that supports multiple channels, capable of handling a variety of timing and pulse-width modulation (PWM) tasks, crucial for motor control and other time-sensitive operations.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC provides precise measurement of analog signals, which is essential for sensor interfacing and real-time data acquisition.
  • Communication Interfaces: It supports a wide range of communication protocols, including CAN, SPI, and SCI, allowing for versatile connectivity options with other devices and systems.
  • Package: The S9S12XS256J0MAE comes in an 80-pin QFP (Quad Flat Package), offering a compact footprint while still providing ample I/O pins for interfacing with external components.

Applications:

This microcontroller is designed to meet the stringent requirements of automotive applications such as engine control, transmission control, and body electronics. It is also well-suited for industrial applications that require reliable operation in harsh environments, including factory automation, robotics, and process control systems.

Support and Resources:

NXP provides comprehensive support for the S9S12XS256J0MAE with a suite of development tools, including software libraries, development boards, and debugging tools. Additionally, extensive documentation and a community of developers are available to help streamline the design process and accelerate time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8581 $64.2905
11+ $10.5502 $116.0522
17+ $10.2206 $173.7502
24+ $9.8909 $237.3816
31+ $9.5612 $296.3972
41+ $8.5721 $351.4561
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess