EN
  • EN
  • DE

VCC6-QAB-156M250000

Part No VCC6-QAB-156M250000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1328153-VCC6-QAB-156M250000
Ultra Librarian 3D Model Ultra Librarian VCC6-QAB-156M250000 CAD Model

Description

The VCC6-QAB-156M250000 is a precision-engineered Voltage-Controlled Crystal Oscillator (VCXO) from the reputable manufacturer, Microchip Technology. This high-quality component is designed to offer a stable and reliable frequency source for a wide range of applications, including telecommunications, networking, and industrial systems that demand precise timing and synchronization.

Key Features

  • Frequency Range: The VCC6-QAB-156M250000 operates at a frequency of 156.25 MHz, which is a common clock rate used in high-speed digital networks, including Ethernet applications.
  • Frequency Stability: This VCXO provides excellent frequency stability, ensuring minimal frequency deviation over temperature variations and other environmental factors.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a broad range of electronic circuits and systems.
  • Output Waveform: The device outputs a clean and low-jitter sine wave signal, which is crucial for maintaining the integrity of the timing signals in sensitive applications.
  • Package: The VCC6-QAB-156M250000 comes in a robust and compact surface-mount package, facilitating easy integration into printed circuit boards (PCBs) and offering space-saving advantages.
  • Temperature Range: This VCXO can operate over an industrial temperature range, ensuring reliable performance even under harsh environmental conditions.

Applications

The versatility of the VCC6-QAB-156M250000 makes it an ideal choice for various applications that require precise frequency control. Some of the typical applications include:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Telecommunication infrastructure including base stations, multiplexers, and digital cross-connect systems.
  • Industrial control systems where timing accuracy is critical for process control and automation.
  • Test and measurement equipment used in laboratories and research facilities.

Conclusion

Microchip Technology's VCC6-QAB-156M250000 is a testament to their commitment to providing high-quality timing solutions. Its precise frequency control, robust performance, and compatibility with various applications make it a valuable component for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5000 $73.5000
6+ $20.1025 $120.6150
9+ $19.4744 $175.2696
13+ $18.8461 $244.9993
16+ $18.2180 $291.4880
22+ $16.3333 $359.3326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess