EN
  • EN
  • DE

ADUC824BS

Part No ADUC824BS
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.25V
Data Converters A/D 3x16b, 4x24b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC824
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559709-ADUC824BS
Ultra Librarian 3D Model Ultra Librarian ADUC824BS CAD Model

Description

Introducing the ADUC824BS MicroConverter® from Analog Devices Inc.

The ADUC824BS is a fully integrated 12-bit data acquisition system-on-a-chip from the renowned manufacturer, Analog Devices Inc. Designed to deliver high-performance and precision, this MicroConverter® is a perfect solution for a wide range of applications that require advanced signal processing and control features.

Key Features:

  • High-Resolution ADC: The device boasts a 12-bit successive approximation ADC with eight multiplexed inputs, ensuring accurate and precise measurement for your critical applications.
  • Dual DACs: It includes two 12-bit digital-to-analog converters providing a flexible and programmable output for control applications.
  • On-Chip Microcontroller: The ADUC824BS is equipped with an 8052 microcontroller core, which offers 62 kB of nonvolatile Flash/EE program memory, making it highly capable for complex processing tasks.
  • Generous Memory: With 4 kB of Flash/EE data memory, the device can handle a substantial amount of data storage and manipulation.
  • Flexible Clock Options: Users can select from an on-chip programmable PLL, an external clock, or an on-chip 32 kHz oscillator for versatile clocking arrangements.
  • Integrated Peripherals: This MicroConverter® features a variety of peripherals including a watchdog timer, a power supply monitor, and a serial I/O port (SPI or I²C).

Applications:

The ADUC824BS is ideal for industrial control systems, smart sensors, base station monitoring, and other embedded control applications that demand a high level of integration and precision. Its robust feature set enables it to perform in environments where signal integrity and processing power are paramount.

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality, and the ADUC824BS is no exception. It operates over an industrial temperature range and is available in a 52-lead MQFP package. With its advanced features and reliable performance, the ADUC824BS is a smart choice for designers looking to optimize their system's performance and efficiency.

For more information, technical specifications, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5548 $65.1096
4+ $26.7116 $106.8464
6+ $25.8769 $155.2614
8+ $25.0421 $200.3368
11+ $24.2074 $266.2814
14+ $21.7032 $303.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess