EN
  • EN
  • DE

S9S12XS128J1CAAR

Part No S9S12XS128J1CAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663286-S9S12XS128J1CAAR
Ultra Librarian 3D Model Ultra Librarian S9S12XS128J1CAAR CAD Model

Description

The NXP S9S12XS128J1CAAR microcontroller is a highly integrated, versatile and powerful device designed to meet the needs of automotive and industrial applications. This microcontroller is part of NXP's HCS12X family, which is renowned for its robust architecture, rich set of features, and exceptional performance.

At the heart of the S9S12XS128J1CAAR is a 16-bit HCS12X CPU that operates at a frequency of up to 80 MHz. This processor is capable of executing instructions at high speed, making it suitable for real-time applications. The microcontroller comes with 128KB of on-chip flash memory, which is highly reliable and provides ample space for complex application code. The flash memory also supports in-circuit programming, which simplifies the development process and enables easy firmware updates.

The device boasts 12KB of RAM, ensuring smooth operation and efficient data handling for tasks that require quick access to temporary data storage. Additionally, it includes a rich set of peripherals that enhance its functionality and reduce the need for external components. These peripherals include multiple serial communication interfaces such as SCI, SPI, and CAN modules, which facilitate easy communication with other devices and networks.

For accurate timing and control, the S9S12XS128J1CAAR features a comprehensive set of timers, including an 8-channel, 16-bit timer module and a 6-channel PWM module, which are essential for motor control, pulse generation, and time-sensitive operations. The microcontroller also supports enhanced analog capabilities with an integrated 12-bit analog-to-digital converter (ADC) that provides precise measurement for sensor inputs.

Safety and reliability are paramount in automotive and industrial environments, and the S9S12XS128J1CAAR addresses these concerns with its built-in self-test and monitoring functions. The device includes a watchdog timer and low-voltage detection circuitry to ensure stable operation under varying power conditions.

The S9S12XS128J1CAAR is available in an 80-pin LQFP package, making it compact enough for space-constrained applications while still offering enough I/O ports for complex systems. Its temperature range and robust design make it suitable for harsh environments, ensuring reliable performance when it matters most.

In summary, the NXP S9S12XS128J1CAAR microcontroller is a sophisticated and reliable solution that provides the computational power, memory resources, and peripheral integration necessary for demanding automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0979 $60.5874
14+ $8.2855 $115.9970
22+ $8.0267 $176.5874
30+ $7.7678 $233.0340
39+ $7.5088 $292.8432
52+ $6.7320 $350.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess