EN
  • EN
  • DE

S9S12P64J0CFTR

Part No S9S12P64J0CFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264206-S9S12P64J0CFTR
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0CFTR CAD Model

Description

The NXP S9S12P64J0CFTR is a high-performance microcontroller designed for automotive and industrial applications. It is part of the HCS12 family, which is renowned for its robust architecture, optimized for embedded systems requiring sophisticated real-time control.

Key Features:

  • Core: The S9S12P64J0CFTR features a 16-bit HCS12 core, capable of reaching up to 25 MHz clock speed, providing a balanced compromise between processing power and power consumption.
  • Memory: It comes with 64KB of Flash memory and 4KB of RAM, enabling efficient handling of complex code and data storage without the need for external memory components.
  • Digital Communication Interfaces: This microcontroller includes a variety of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating flexible communication with other devices and peripherals.
  • Robust I/O Capabilities: With up to 52 General Purpose I/O pins (GPIO), the S9S12P64J0CFTR provides ample connectivity for interfacing with sensors, actuators, and other electronic components.
  • Advanced Timer Functions: It boasts an array of timers including 8-channel and 2-channel 16-bit timers, which can be used for PWM (Pulse Width Modulation), input capture, or output compare, enhancing its utility in control applications.
  • Analog-to-Digital Converter: The inclusion of a 12-bit ADC (Analog-to-Digital Converter) with up to 8 channels allows for precise analog signal measurement, critical for sensor data acquisition and processing.
  • Package: Supplied in an 80-QFP (Quad Flat Package), the S9S12P64J0CFTR is designed for space-constrained applications while still offering a high pin count for interfacing.

Applications:

The versatility of the S9S12P64J0CFTR makes it ideal for a broad range of applications, including but not limited to automotive control systems, industrial automation, robotics, and complex sensor systems. Its robust design and comprehensive feature set ensure reliable operation in demanding environments.

Conclusion:

The NXP S9S12P64J0CFTR microcontroller stands out with its integration of essential features and performance, making it a go-to choice for engineers and designers looking for a reliable, high-performing MCU for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess