EN
  • EN
  • DE

S9S12P64J0CFT

Part No S9S12P64J0CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48QFN / HCS12 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14128,935322937557,S9S12P64J0CFT-ND
Standard Package 1,300
Win Source Part Number 1090758-S9S12P64J0CFT
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0CFT CAD Model

Description

The NXP S9S12P64J0CFT is a state-of-the-art microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the HCS12 family, which is renowned for its high-performance capabilities and exceptional reliability in demanding environments.

Key Features

  • Core: The S9S12P64J0CFT is built on a 16-bit HCS12 core, running at a frequency of up to 50 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 64 KB of Flash memory and 4 KB of RAM, ensuring ample space for complex applications and data handling.
  • Advanced Timer: The microcontroller includes an enhanced Capture/Compare Timer (ECCT), which is ideal for precise event timing, pulse generation, and PWM outputs.
  • Communication Interfaces: Multiple communication interfaces are available, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, to facilitate easy integration with peripheral devices and other microcontrollers.
  • Analog-to-Digital Converter: An integrated 12-bit ADC allows for accurate analog signal measurement, which is critical for sensor interfacing and real-time data acquisition.
  • Robust I/O: The device features up to 59 General Purpose I/O (GPIO) pins, providing extensive connectivity options for various external components.
  • Supply Voltage: It operates within a supply voltage range of 2.35V to 5.25V, accommodating a variety of power supplies and ensuring compatibility with both 3.3V and 5V logic levels.

Applications

The versatility of the S9S12P64J0CFT makes it suitable for a broad array of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Consumer electronics
  • Medical devices

Package and Quality

The S9S12P64J0CFT is available in a compact 48-pin QFP (Quad Flat Package), which is designed to occupy minimal board space while providing excellent thermal performance. NXP's commitment to quality is evident in this product, which is manufactured to meet the high standards required for automotive-grade components. This commitment ensures that the S9S12P64J0CFT microcontroller delivers consistent performance and reliability for the lifetime of the application in which it is deployed.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3280 $63.2800
23+ $5.1923 $119.4229
35+ $5.0300 $176.0500
48+ $4.8678 $233.6544
62+ $4.7055 $291.7410
83+ $4.2188 $350.1604
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess