EN
  • EN
  • DE

S9S12G96F0CLFR

Part No S9S12G96F0CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series S9S12G96
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806792-S9S12G96F0CLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0CLFR CAD Model

Description

NXP S9S12G96F0CLFR Microcontroller

The NXP S9S12G96F0CLFR is a versatile microcontroller that is part of NXP's 16-bit S12G Microcontroller family. This high-performance automotive microcontroller is designed to address the growing need for sophisticated control in the automotive industry. It is particularly well-suited for applications requiring complex real-time control, such as engine management, transmission control, body control modules, and advanced driver assistance systems.

The S9S12G96F0CLFR is built on the proven S12 technology, which provides a perfect balance between performance and cost-effectiveness. It is equipped with a 16-bit HCS12 core that operates at a frequency of up to 50MHz. With 96KB of Flash memory and 8KB of RAM, this microcontroller offers ample storage for complex applications and enough memory for efficient data processing.

One of the key features of this microcontroller is its robust Input/Output capabilities. It includes a rich set of peripheral modules such as multiple serial communication interfaces (SCI), Serial Peripheral Interfaces (SPI), an 8-channel 12-bit Analog-to-Digital Converter (ADC), and up to 59 General Purpose Input/Output (GPIO) pins. These features make it highly adaptable to a wide range of automotive and industrial applications.

For enhanced system reliability, the S9S12G96F0CLFR includes a comprehensive set of safety features such as a Memory Protection Unit (MPU), a watchdog timer, and a Low Voltage Detect (LVD) module. These features help ensure that the system operates safely even under adverse conditions.

The microcontroller also supports a Background Debug Mode (BDM), which simplifies the development process by enabling in-circuit debugging. With the BDM, developers can perform real-time debugging and programming, which accelerates the development cycle and helps to bring products to market faster.

With its rich feature set, the NXP S9S12G96F0CLFR microcontroller is an excellent choice for engineers looking for a reliable, high-performance solution for their automotive or industrial control systems. Its combination of processing power, memory capacity, and extensive peripheral support ensures that it can meet the demanding requirements of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3985 $50.3685
51+ $1.9680 $100.3680
79+ $1.9065 $150.6135
109+ $1.8450 $201.1050
141+ $1.7835 $251.4735
188+ $1.5990 $300.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess