EN
  • EN
  • DE

S9S12G128AMLH

Part No S9S12G128AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12
Package Tray
Number of I/O 54
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14955, 935353877557, S9S12G128AMLH-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848176-S9S12G128AMLH
Ultra Librarian 3D Model Ultra Librarian S9S12G128AMLH CAD Model

Description

The NXP S9S12G128AMLH is a powerful and versatile microcontroller that is part of the HCS12G family. This microcontroller is designed for automotive and industrial applications where reliability and performance are crucial. With a 16-bit architecture and a range of integrated features, the S9S12G128AMLH is well-suited for complex and demanding tasks.

Key Features:

  • Core: The S9S12G128AMLH is built around the HCS12 core, which operates at a frequency of up to 50 MHz. This core is designed for high-speed processing and efficient control of various peripherals.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The microcontroller includes an Enhanced Capture Timer (ECT) that offers precision timing for both input capture and output compare, which is essential for real-time control applications.
  • Communication Interfaces: Multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules facilitate easy data exchange with other devices and systems.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition.
  • Robust I/O: The device boasts up to 70 general-purpose input/output (GPIO) pins, which can be configured to suit a variety of interface requirements.
  • Package: The microcontroller is available in an LQFP 64 package, which is compact and suitable for space-constrained applications.

Applications:

The S9S12G128AMLH is engineered to meet the rigorous demands of the automotive industry, including body control modules, dashboards, and engine control units. It is also well-suited for industrial applications such as process control, factory automation, and robotics. With its rich set of peripherals and high processing capability, the S9S12G128AMLH is a reliable choice for developers looking to design sophisticated and durable systems.

Overall, the NXP S9S12G128AMLH microcontroller offers a balanced combination of performance, memory, and peripherals, making it a solid choice for embedded system designers who require a high-quality, cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7538 $52.5532
33+ $3.0801 $101.6433
51+ $2.9838 $152.1738
70+ $2.8876 $202.1320
90+ $2.7913 $251.2170
120+ $2.5026 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess