EN
  • EN
  • DE

S9S08SG4E2VTJ

Part No S9S08SG4E2VTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Other Names 935312841574
Standard Package 75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263800-S9S08SG4E2VTJ
Ultra Librarian 3D Model Ultra Librarian S9S08SG4E2VTJ CAD Model

Description

The NXP S9S08SG4E2VTJ is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. This particular model is designed to offer a perfect blend of performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The S9S08SG4E2VTJ is built around a high-performance HCS08 central processing unit (CPU) that operates at a speed of up to 40 MHz, providing quick and efficient processing capabilities for complex tasks.
  • Memory: It comes equipped with 4 KB of flash memory and 256 bytes of RAM, ensuring ample space for program storage and smooth execution of applications.
  • I/O Options: This microcontroller offers a rich set of input/output options, including multiple general-purpose input/output (GPIO) pins, which allow for flexible interfacing with a variety of peripherals and other devices.
  • Timers: An array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, helps in managing time-related tasks such as event counting and pulse generation.
  • Analog-to-Digital Converter: An integrated 6-channel, 12-bit analog-to-digital converter (ADC) provides precise measurement capabilities for sensor data and other analog inputs.
  • Communication Interfaces: The device supports multiple communication protocols, including I2C, SPI, and SCI, enabling easy communication with other microcontrollers, sensors, and external modules.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S08SG4E2VTJ features several power-saving modes, which help to reduce overall energy consumption and extend battery life in portable applications.
  • Operating Temperature: It can operate over an extended temperature range, making it suitable for harsh environments and demanding applications.

Applications:

The S9S08SG4E2VTJ is adept at handling the demands of a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, consumer electronics, and embedded systems. Its robust feature set and adaptability make it a go-to choice for designers looking to develop sophisticated and reliable products.

Conclusion:

Overall, the NXP S9S08SG4E2VTJ microcontroller is a powerful component that offers a balanced combination of performance, power efficiency, and functionality. Its comprehensive features and flexible I/O options make it an excellent choice for engineers and developers working on innovative electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9620 $59.2400
48+ $2.4305 $116.6640
74+ $2.3545 $174.2330
102+ $2.2785 $232.4070
132+ $2.2026 $290.7432
176+ $1.9747 $347.5472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess