EN
  • EN
  • DE

1N4964JANTX

Part No 1N4964JANTX
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description Diode Zener Single 18V 5% 5W 2-Pin E-Case Axial Thru-Hole Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 5 W
Max Reverse Leakage Current 5 µA
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
RoHS Compliant
Zener Voltage 18 V
Win Source Part Number 1012442-1N4964JANTX
Categories Diodes - Zener - Single
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4964JANTX CAD Model

Description

Product Overview: 1N4964JANTX by Microchip Technology

The 1N4964JANTX is a high-quality, reliable Zener voltage regulator diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically crafted to meet the stringent requirements of the aerospace and defense industries, ensuring top-tier performance even in the most demanding applications.

Key Features

  • Voltage Regulation: This Zener diode offers precise voltage regulation, providing a stable reference voltage that is critical for sensitive electronic circuits.
  • High Reliability: With its JAN (Joint Army/Navy) qualification, the 1N4964JANTX is certified for military applications, ensuring it can withstand extreme environmental conditions and stress.
  • Power Dissipation: The device is capable of dissipating significant power, making it suitable for high-power applications.
  • Temperature Range: It operates effectively over a wide temperature range, ensuring consistent performance even under thermal stress.

Applications

The 1N4964JANTX is ideal for a variety of high-reliability applications, including:

  • Power supply regulation in aerospace and defense systems.
  • Voltage reference in precision instrumentation.
  • Surge protection in communication systems.
  • Energy management and safety systems in military equipment.

Quality Assurance

Microchip Technology's commitment to quality is evident in the 1N4964JANTX. The product undergoes rigorous testing and quality control measures, ensuring it meets the high standards expected by its customers. The device's JANTX certification indicates compliance with the MIL-PRF-19500 military standard, which covers the general requirements for semiconductor devices.

Technical Specifications

  • Part Number: 1N4964JANTX
  • Configuration: Single
  • Package: Axial Lead-2
  • Operating Temperature: Specified by the manufacturer

With its robust construction, proven reliability, and adherence to military specifications, the 1N4964JANTX from Microchip Technology is an excellent choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess