The TZM5250B is a 20V Zener diode manufactured by Vishay. It's designed to provide voltage regulation and protection against transient voltage conditions in various electronic applications. Encased in a small surface-mount package, it is suitable for use in densely populated printed circuit boards.
Applications:
- Voltage Regulation in Power Supplies
- Transient Voltage Suppression for Sensitive Circuits
- Overvoltage Protection in Data Lines
- Clipping Circuits for Signal Conditioning
- Voltage Clamping in Electronic Devices
Features:
- Low Reverse Leakage Current
- High Surge Current Handling Capability
- Precise Zener Voltage Tolerance
- Surface Mount Device (SMD)
- Lead-Free and RoHS Compliant
Benefits:
- Ensures stable voltage regulation for reliable circuit operation.
- Protects electronic components from damaging voltage spikes.
- Minimizes power loss with its low leakage current characteristics.
- Saves valuable board space due to its small package size.
- Environmentally friendly due to its lead-free construction.
Additional Details:
The TZM5250B operates with a Zener voltage of 20V and offers a tolerance of ±5%. Its low dynamic impedance contributes to stable voltage regulation even when the load current varies. It is typically housed in a SOD-323 package. The power dissipation is generally around 500mW. This diode is designed to perform reliably over a wide range of operating temperatures, making it suitable for use in diverse environments. Its common applications include consumer electronics, telecommunications equipment, and industrial control systems where precise and reliable voltage protection is required.