EN
  • EN
  • DE
  • IT

S9S08SG32E1CTL

Part No S9S08SG32E1CTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1550
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932899-S9S08SG32E1CTL
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1CTL CAD Model

Description

Introducing the NXP S9S08SG32E1CTL Microcontroller

The NXP S9S08SG32E1CTL is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This 8-bit MCU is based on the HCS08 core and is part of NXP's S08 product line, which is renowned for its robustness, low power consumption, and high-performance capabilities. The S9S08SG32E1CTL is an ideal choice for designers looking to develop applications requiring a reliable and efficient microcontroller with advanced features.

Key Features

  • Core: 8-bit HCS08 CPU core operating at up to 40 MHz, providing a perfect balance between processing power and energy efficiency.
  • Flash Memory: 32 KB of on-chip flash memory, enabling ample space for application code and data storage, with the added benefit of in-circuit programmability.
  • RAM: 2 KB of RAM, which allows for efficient data handling and manipulation within complex applications.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins that can be configured to interface with a wide range of peripherals and sensors.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) to support precise timing operations and PWM applications.
  • Communication Interfaces: Integrated communication modules including I2C, SCI (UART), and SPI, facilitating easy data exchange with other devices and systems.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels, providing accurate analog signal measurement and conversion capabilities.
  • Operating Voltage: A broad range of operating voltages from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.

Applications

The S9S08SG32E1CTL microcontroller is highly adaptable and can be employed in a variety of applications such as:

  • Industrial control systems
  • Automotive control units
  • Home automation and smart appliances
  • Consumer electronics
  • Medical devices
  • Robotics

With its robust set of features and capabilities, the NXP S9S08SG32E1CTL microcontroller is a top-tier choice for developers seeking a reliable and efficient MCU for their next project. Its integration of essential peripherals, memory, and communication interfaces, along with its low-power operation, make it an excellent solution for a wide array of embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1949 $50.4827
56+ $1.8010 $100.8560
86+ $1.7447 $150.0442
119+ $1.6884 $200.9196
154+ $1.6322 $251.3588
206+ $1.4633 $301.4398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess