EN
  • EN
  • DE

M24256-DRDW3TP/K

Part No M24256-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer STMicroelectronics
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24256
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14420-1,497-14420-2,497-14420-6
Standard Package 4,000
Win Source Part Number 1317180-M24256-DRDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M24256-DRDW3TP/K CAD Model

Description

Introducing the M24256-DRDW3TP/K EEPROM from STMicroelectronics

The M24256-DRDW3TP/K is a high-performance 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed, making it perfect for a wide range of applications that require reliable data storage and retrieval.

With its I²C serial interface, the M24256-DRDW3TP/K allows for easy integration into existing designs, offering a simple two-wire connection to microcontrollers and other digital systems. This EEPROM operates across a voltage range of 1.8 V to 5.5 V, making it suitable for use in both low-power and standard applications, and ensuring compatibility with a broad spectrum of logic levels.

The device boasts a fast write cycle time of 5 ms (typical), which allows for rapid data storage and contributes to efficient system performance. Additionally, the M24256-DRDW3TP/K supports a high write endurance, capable of withstanding up to 4 million write cycles and a data retention period of over 40 years, ensuring the long-term preservation of critical data.

One of the key features of this EEPROM is its byte and page write capability (up to 64 bytes), which provides developers with the flexibility to update data in small increments or in larger blocks, depending on the needs of their application. This feature is particularly useful for configuration settings, calibration data, and other forms of data that require frequent updates.

The compact 8-pin TSSOP package of the M24256-DRDW3TP/K makes it an ideal choice for space-constrained applications. Moreover, its robust design ensures reliable operation over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

STMicroelectronics' commitment to quality and reliability is evident in the M24256-DRDW3TP/K, making it a trusted choice for designers and engineers looking for a dependable storage solution. Whether it's used in consumer electronics, industrial control systems, medical devices, or automotive applications, this EEPROM stands out as a versatile and durable component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3728 $88.7456
4+ $36.4091 $145.6364
5+ $35.2714 $176.3570
7+ $34.1337 $238.9359
9+ $32.9960 $296.9640
12+ $29.5819 $354.9828
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess