Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr TT Electronics/Optek Technology
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Transparency Diffused
Millicandela Rating 635mcd Red, 1000mcd Green, 335mcd Blue
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 2V Red, 3.2V Green, 3.2V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 622nm Red, 530nm Green, 468nm Blue
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 2.10mm
Base Product Number OVSARGB4
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 365-1561-2,365-1561-1,365-1561-6
Standard Package 2,000
Win Source Part Number 1154475-OVSARGB4R8
Ultra Librarian 3D Model Ultra Librarian OVSARGB4R8 CAD Model

Description

The OVSARGB4R8 is a 4-PLCC package RGB LED indication discrete component from TT Electronics/Optek Technology.

  • Configuration: Common anode
  • Lens Transparency: Diffused
  • Lens Style: Round with flat top
  • Millicandela Rating: 635mcd for red, 1000mcd for green, and 335mcd for blue
  • Forward Voltage (Vf): 2V for red, 3.2V for green, and 3.2V for blue
  • Viewing Angle: 120 degrees
  • Wavelength-Dominant: 622nm for red, 530nm for green, and 468nm for blue
  • Height: 2.10mm
  • Dimension: 3.20mm L x 2.80mm W
  • Package: Tape and reel
  • Standard Package: 2,000
  • Application: Optoelectronics

You May Also Be Interested in

Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0288
ECAD model for 67-21S/KKW-H506534Z15/2T
Dialight
598-8191-107F Dialight Single Color LEDs Blue Water Clr 160mcd 475nm datasheet, inventory, & pricing.
Lowest to $0.4432
ECAD model for 598-8191-107F
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T-1 T/H
Lowest to $0.3371
ECAD model for HLMP1503
Everlight Electronics Co Ltd
LED RED CLEAR 1209 SMD
Lowest to $0.0801
ECAD model for 42-21A/R6C-AX1Y1B/1T
Kingbright
LED BLUE CLEAR 2SMD R/A
Lowest to $0.2445
ECAD model for APA1606VBC/D
Kingbright
120° Red, Green 75mW SMD LED Indication - Discrete RoHS
Lowest to $0.1631
ECAD model for KAA-3528SURKCGKC
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.0500
ECAD model for 42-21A/GHC-YX1Y2N/1T
Dialight
598-8220-107F Dialight Single Color LEDs Red Orange, 625nm 150mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 598-8220-107F
OSRAM Opto Semiconductors Inc.
Single Color LEDs Super Red, 630nm 2.8 to 7.1 mcd
Lowest to $0.2955
ECAD model for LSL29K-H1J2-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention