EN
  • EN
  • DE

S9S08SG32E1CTGR

Part No S9S08SG32E1CTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935313991534
Standard Package 5,000
Win Source Part Number 1090744-S9S08SG32E1CTGR
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1CTGR CAD Model

Description

The NXP S9S08SG32E1CTGR is a versatile and powerful microcontroller that is part of the S08 family, designed to offer a high level of integration and performance for a wide range of applications. This particular model is built with a focus on reliability and efficiency, making it an excellent choice for automotive, industrial, and consumer applications where robust operation is essential.

Key Features:

  • CPU: The device is powered by an S08 core, which operates at a maximum frequency of 40 MHz. This 8-bit CPU is well-suited for applications that require a balance between processing power and low power consumption.
  • Flash Memory: It comes with 32 KB of on-chip flash memory, which is ideal for storing firmware and applications. The flash memory is also reprogrammable, allowing for easy updates and modifications to the software.
  • RAM: The microcontroller includes 2 KB of RAM, providing sufficient space for runtime data storage and manipulation.
  • I/O Options: A range of input/output options is available, including multiple general-purpose input/output (GPIO) pins, which can be configured for various interface needs.
  • Timers and Communication Interfaces: It features multiple timers, a real-time counter, and enhanced communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), providing flexible options for timing and data exchange.
  • Analog-to-Digital Converter: An integrated 10-bit ADC (Analog-to-Digital Converter) allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.
  • Packaging: The S9S08SG32E1CTGR is offered in a TSSOP-16 package, which is compact and space-efficient for PCB design.

Applications:

The microcontroller's robust feature set enables it to be used across a variety of applications, including but not limited to automotive systems, industrial control, home automation, and consumer electronics. Its ability to handle complex tasks while maintaining low power consumption makes it particularly well-suited for battery-operated devices.

Conclusion:

The NXP S9S08SG32E1CTGR microcontroller is an excellent choice for designers looking for a high-performance, low-power 8-bit microcontroller. With its extensive feature set and flexible I/O options, it provides a solid foundation for developing sophisticated and reliable applications across multiple industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess