The SN65C3232DG4 is a robust, dual-channel RS-232 transceiver from Texas Instruments, designed to facilitate serial communication in a variety of applications. This integrated circuit (IC) is part of TI's SN65C3232 series, which is known for its reliability and performance in establishing serial connections between data terminals and data communication equipment.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 250 kbps
- Supply Voltage Range: 3.0 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Package/Case: SOIC-16
- Electrostatic Discharge (ESD) Protection: Exceeds 15 kV (HBM)
Performance and Durability
The SN65C3232DG4 is designed for optimal performance and durability. It supports data rates up to 250 kbps and features a wide supply voltage range, making it suitable for various power environments. The IC also includes integrated charge pump circuitry, which allows for operation from a single 3.0 V to 5.5 V supply, eliminating the need for a dual power supply.
Advanced Protection
With its advanced built-in electrostatic discharge (ESD) protection, the SN65C3232DG4 can withstand ESD strikes exceeding 15 kV on the human body model (HBM), ensuring a high level of reliability and robustness in harsh environments.
Applications
The device is suitable for a range of applications, including:
- Point-of-sale terminals
- Industrial control systems
- Data acquisition systems
- Networking equipment
- Telecommunication infrastructure
Conclusion
In summary, the SN65C3232DG4 from Texas Instruments is a versatile, high-performance RS-232 transceiver, designed to meet the rigorous demands of serial data communication. With its advanced features and robust protection mechanisms, this product is an excellent choice for designers who require a reliable solution for RS-232 connectivity.