EN
  • EN
  • DE

S9S08SC4E0CTG

Part No S9S08SC4E0CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity LINbus, SCI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14597,935319585574,S9S08SC4E0CTG-ND
Standard Package 96
Win Source Part Number 1090740-S9S08SC4E0CTG
Ultra Librarian 3D Model Ultra Librarian S9S08SC4E0CTG CAD Model

Description

NXP S9S08SC4E0CTG Microcontroller

The NXP S9S08SC4E0CTG is a high-performance microcontroller that is part of the HCS08 family of 8-bit MCUs. Designed to offer an optimal balance between cost, power, and performance, this microcontroller is tailored for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The S9S08SC4E0CTG is built around a high-speed HCS08 CPU core, with a maximum CPU frequency of 40 MHz, providing quick processing capabilities for complex tasks.
  • Memory: It comes equipped with 4 KB of flash memory and 256 Bytes of RAM, ensuring sufficient space for program storage and smooth operation for most basic applications.
  • I/O Options: This MCU offers a variety of input/output options, including multiple general-purpose I/O pins, which are highly configurable to suit various design requirements.
  • Timers: For applications requiring precise timing and event counting, it includes an 8-bit and a 16-bit timer, as well as a real-time interrupt timer.
  • Analog-to-Digital Converter (ADC): The 10-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Interfaces: It supports multiple communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy data exchange with other devices and peripherals.
  • Operating Voltage: The device operates at a low voltage range from 2.7V to 5.5V, which is ideal for battery-powered and portable applications.
  • Temperature Range: It is designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The S9S08SC4E0CTG is available in a 16-pin TSSOP package, which is suitable for space-constrained applications.

With its robust set of features and capabilities, the NXP S9S08SC4E0CTG microcontroller is a versatile choice for designers who require a compact, yet powerful MCU for their embedded systems. Its integration of essential peripherals and interfaces, along with its low power consumption, makes it a smart and efficient solution for a multitude of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1150 $61.3250
130+ $0.9149 $118.9370
200+ $0.8863 $177.2600
270+ $0.8577 $231.5790
350+ $0.8291 $290.1850
470+ $0.7434 $349.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess