EN
  • EN
  • DE

S9S08DN48F2CLF

Part No S9S08DN48F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, S08 core, 48KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090729-S9S08DN48F2CLF
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S08DN48F2CLF CAD Model

Description

NXP S9S08DN48F2CLF Microcontroller

The NXP S9S08DN48F2CLF is a highly integrated, versatile microcontroller designed for a broad range of applications. It is part of the S08 family of 8-bit microcontrollers that combine high-performance data processing capabilities with robust interfacing options. This microcontroller is an excellent choice for designers looking for a balance between performance and cost-effectiveness in their embedded systems.

Key Features

  • Core: The heart of the S9S08DN48F2CLF is an HCS08 CPU core that can run up to 40 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes equipped with 48 KB of flash memory and 2 KB of RAM, offering ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals such as multiple channel timers, real-time counters, and a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling it to handle various analog and digital signals seamlessly.
  • Communication Interfaces: For communication needs, it supports multiple serial communication interfaces including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), allowing for flexible connectivity options with other devices and peripherals.
  • Package: The S9S08DN48F2CLF is available in a 48-pin LQFP (Low Quad Flat Package), which is suitable for space-constrained applications while still providing enough pins for necessary connections.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes which make it suitable for battery-powered and portable applications.
  • Development Support: NXP offers comprehensive development support for the S9S08DN48F2CLF, including software libraries, development tools, and reference designs to accelerate the development process.

Applications

The versatility of the NXP S9S08DN48F2CLF makes it well-suited for a wide range of applications, such as industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set enables developers to implement complex control algorithms, interface with various sensors and actuators, and maintain connectivity with other system components.

Overall, the NXP S9S08DN48F2CLF is a reliable and cost-effective microcontroller choice for developers who require a compact, yet powerful, solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess