EN
  • EN
  • DE

W27C010-70

Part No W27C010-70
Manufacturer Winbond Electronics
Catalog EPROM
Description 128K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409735-W27C010-70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W27C010-70 CAD Model

Description

The W27C010-70 is a 1M-bit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Winbond. It is designed for applications requiring non-volatile storage of data and programs, offering reliable performance and ease of use. The -70 designation indicates an access time of 70ns.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems such as industrial controllers, consumer electronics, and communication devices.
  • Firmware Storage: Employed to store the operating system or boot code in various electronic devices, allowing them to start up correctly.
  • Microcontroller Programs: Used for storing microcontroller programs in applications such as motor control, sensor reading, and device control.
  • Programmable Logic Controllers (PLCs): Utilized in PLCs for storing control logic and configuration data.
  • Instrumentation and Measurement Equipment: Found in test and measurement equipment for storing calibration data and device settings.

Features:

  • 1M-bit (128K x 8) Capacity: Provides ample storage for data and program code.
  • Fast Access Time: Offers a fast access time of 70ns, enabling rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system integration and design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, ensuring easy integration with other digital components.
  • Programmable and Erasable: Can be programmed electrically and erased using UV light, allowing for reuse.
  • Static Operation: Requires no clocks or refreshing for operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Time: Enables rapid data retrieval, improving system performance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: TTL-compatible inputs and outputs simplify interfacing with existing digital systems.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and design changes.
  • Reliable Operation: Designed for reliable performance in a variety of operating conditions.

Additional Details:

The W27C010-70 is a high-performance EPROM designed for applications requiring non-volatile storage of data and programs. The device is compatible with TTL logic levels, facilitating easy integration into a wide range of digital systems. Its reprogrammable nature allows for firmware updates and design modifications, making it a versatile memory solution. With its robust feature set and versatile applications, the W27C010-70 is a suitable choice for embedded systems, firmware storage, and microcontroller program storage.

You May Also Be Interested in

Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess