EN
  • EN
  • DE

S9S08DN32F2VLC

Part No S9S08DN32F2VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932879-S9S08DN32F2VLC
Ultra Librarian 3D Model Ultra Librarian S9S08DN32F2VLC CAD Model

Description

The NXP S9S08DN32F2VLC is a versatile and powerful microcontroller designed for a wide range of applications requiring efficient and reliable control operations. This 8-bit MCU is part of NXP's S08D product line, known for their robust performance and integration features that cater to the industrial, automotive, and consumer electronics markets.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, which provides a perfect blend of processing power and energy efficiency, making it ideal for cost-sensitive applications.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles, offering ample space for complex programs and data storage, while maintaining the flexibility for firmware updates.
  • RAM: 2 KB of Random Access Memory, which allows for efficient handling of variables and execution stacks during operation.
  • Speed: Up to 40 MHz bus frequency, ensuring swift execution of instructions and high-performance throughput for time-critical tasks.
  • Operating Voltage: Wide range of operating voltage from 2.7V to 5.5V, providing versatility in various power supply conditions and making it suitable for battery-operated devices.
  • I/O Pins: Multiple general-purpose input/output pins that support a variety of peripherals and enable flexible interface options with external components.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels, facilitating precise measurement and monitoring of analog signals.
  • Communication Interfaces: Comprehensive set of communication modules, including I2C, SPI, and SCI serial communications interfaces, which allow for easy integration into complex systems with multiple peripherals.
  • Temperature Range: Industrial operating temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: Available in a compact 32-pin LQFP package, making it suitable for space-constrained applications.

The S9S08DN32F2VLC is supported by NXP's CodeWarrior Development Studio, which provides an integrated development environment (IDE) with tools for code development, debugging, and programming. This MCU is an excellent choice for designers looking for a cost-effective, yet powerful microcontroller with extensive features and a strong support ecosystem.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess