EN
  • EN
  • DE

S9S08AW16AE1MLDR

Part No S9S08AW16AE1MLDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, S08 core, 16KB Flash, 40MHz, -40/+125degC, Automotive Qualified, QFP 44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201454-S9S08AW16AE1MLDR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE1MLDR CAD Model

Description

NXP S9S08AW16AE1MLDR Microcontroller

The NXP S9S08AW16AE1MLDR microcontroller is a robust and versatile integrated circuit designed for a wide array of applications. This powerful MCU is based on the HCS08 core and operates at a maximum frequency of 40 MHz. It is part of NXP's S08 family, which is renowned for its high-performance and low-power operation, making it an ideal choice for industrial, automotive, and consumer electronics.

With 16KB of flash memory, the S9S08AW16AE1MLDR provides ample space for complex programs and data storage. Additionally, it boasts 1KB of RAM, which facilitates efficient data handling and processing. The MCU's flash memory is highly reliable, with a typical endurance of 100,000 write/erase cycles and data retention of 15 years at 55°C, ensuring the longevity and durability of applications that require consistent performance over time.

This microcontroller features a rich set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) which allows for precise measurement of analog signals. It also has multiple communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy integration with other devices and systems. Its two 16-bit timers enhance its capability to manage time-critical tasks efficiently.

The S9S08AW16AE1MLDR operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions. Its low power consumption modes, such as stop and wait modes, make it particularly suited for battery-powered and energy-sensitive applications.

Designed with a focus on security, the MCU includes features such as a watchdog timer and a cyclic redundancy check (CRC) module to ensure system integrity. The device comes in a compact 44-pin LQFP package, which is conducive to space-constrained designs without compromising on functionality.

Overall, the NXP S9S08AW16AE1MLDR microcontroller is a powerful, reliable, and efficient solution for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess