EN
  • EN
  • DE

S912ZVML31F1WKF

Part No S912ZVML31F1WKF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP-EP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 40MHz
Connectivity LINbus, SCI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Case / Package 48-LQFP-EP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932866-S912ZVML31F1WKF
Ultra Librarian 3D Model Ultra Librarian S912ZVML31F1WKF CAD Model

Description

Introducing the NXP S912ZVML31F1WKF Microcontroller

The NXP S912ZVML31F1WKF is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial control systems. This powerful MCU is part of the NXP S12 MagniV portfolio, which integrates a sophisticated MCU with a smart voltage regulator to simplify system design and reduce time-to-market.

Key Features:

  • Advanced Integration: The S912ZVML31F1WKF combines a high-performance microcontroller with an integrated voltage regulator, reducing the number of external components required and simplifying circuit design.
  • Robust Architecture: With a 16-bit S12 core, this MCU offers a perfect balance between processing power and energy efficiency, making it ideal for a wide range of applications.
  • Memory Capacity: It boasts 32KB of Flash memory, providing ample space for complex programs and algorithms. Additionally, 2KB of RAM ensures smooth operation and data handling.
  • Enhanced Peripherals: The device features a rich set of peripherals, including multiple communication interfaces such as SCI, SPI, and CAN modules, enabling easy integration into various systems.
  • Digital and Analog IOs: Equipped with numerous digital and analog inputs/outputs, the S912ZVML31F1WKF is highly versatile and can interface with a plethora of sensors and actuators.
  • Automotive-Grade: Designed to meet stringent automotive requirements, this microcontroller operates reliably across a wide temperature range and is resilient to the harsh conditions found in automotive environments.

Applications:

The NXP S912ZVML31F1WKF is ideal for applications that require a robust and reliable microcontroller with integrated voltage regulation. It is commonly used in:

  • Body Control Modules
  • Automotive Sensor Modules
  • Motor Control Units
  • Industrial Control Systems

Development Support:

NXP provides comprehensive development support for the S912ZVML31F1WKF, including development tools, software libraries, and reference designs. This ensures that engineers can jumpstart their design process and bring their products to market faster.

With its advanced features and integrated design, the NXP S912ZVML31F1WKF stands out as a microcontroller that delivers performance, efficiency, and reliability for the next generation of automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8578 $59.4312
9+ $12.1910 $109.7190
13+ $11.8100 $153.5300
18+ $11.4291 $205.7238
23+ $11.0481 $254.1063
31+ $9.9052 $307.0612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess