EN
  • EN
  • DE
  • IT

MAX6141EUR+T

Part No MAX6141EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 700μVp-p
Voltage - Input 4.3 V ~ 12.6 V
Operating Supply Current 130μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 705019-MAX6141EUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6141
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6141EUR+T CAD Model

Description

Maxim Integrated MAX6141EUR+T Voltage Reference

The MAX6141EUR+T from Maxim Integrated is a high-precision, low-dropout, micropower voltage reference. This component is part of a series designed to provide a stable and accurate reference voltage for precision analog circuits in a variety of applications, including data conversion, power supply monitoring, and industrial control systems.

With an output voltage of 4.096V, the MAX6141EUR+T offers a ±0.02% initial accuracy and a low 35ppm/°C temperature coefficient, ensuring reliable performance over a wide temperature range. This makes it an excellent choice for applications that require a stable voltage reference under varying environmental conditions.

The device operates with a wide supply voltage range from 4.25V to 12.6V, consuming a minimal quiescent current of typically 120µA, which is particularly beneficial for battery-operated and power-sensitive systems. The low dropout voltage of the MAX6141EUR+T allows it to function effectively even when the supply voltage is very close to the output voltage, further enhancing its versatility in different circuit designs.

Featuring a high output current capability of ±5mA, this voltage reference can drive high-load applications. It also includes a force-sense configuration that improves accuracy by compensating for voltage drops due to load currents, which is critical for precision applications.

The MAX6141EUR+T is available in a small, 3-pin SOT-23 package, making it ideal for space-constrained applications. The compact form factor, combined with its high-precision characteristics, ensures that it can be integrated into various designs without compromising performance or taking up excessive board space.

Overall, the Maxim Integrated MAX6141EUR+T voltage reference offers a blend of precision, power efficiency, and versatility, making it a top choice for designers looking to enhance the accuracy and stability of their analog circuits. Its robust feature set is well-suited for a wide range of applications, from portable devices to industrial equipment.

For detailed specifications and application guidance, designers are encouraged to consult the MAX6141EUR+T datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7641 $52.6974
33+ $3.0885 $101.9205
51+ $2.9920 $152.5920
70+ $2.8955 $202.6850
90+ $2.7990 $251.9100
120+ $2.5094 $301.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess