EN
  • EN
  • DE

S912ZVMC12F1MKH

Part No S912ZVMC12F1MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Part Number Series S912ZVMC12
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813357-S912ZVMC12F1MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F1MKH CAD Model

Description

Introducing the NXP S912ZVMC12F1MKH Microcontroller

The NXP S912ZVMC12F1MKH microcontroller is a highly integrated and efficient solution designed for automotive applications. This powerful MCU is part of the S12 MagniV portfolio, which combines years of automotive expertise with cutting-edge technology to deliver exceptional performance and reliability.

Key Features:

  • Advanced Integration: The S912ZVMC12F1MKH integrates an MCU with a voltage regulator, reducing system complexity and the number of external components required. This not only saves space but also enhances system reliability and lowers overall costs.
  • Robust Processing Core: At the heart of this microcontroller is a 16-bit S12 core, which operates at up to 25 MHz. This core is optimized for automotive applications, providing the necessary computational power for demanding control tasks.
  • Memory Capabilities: With 128 KB of flash memory and 8 KB of RAM, the S912ZVMC12F1MKH offers ample storage for application code and data processing. The flash memory is designed for high endurance, ensuring data integrity even in harsh automotive environments.
  • Rich Peripheral Set: This MCU boasts a wide range of peripherals, including multiple timers, communication interfaces such as LIN and SCI, and a 10-bit analog-to-digital converter (ADC) with up to 16 channels. These features enable the microcontroller to handle complex tasks and interface with various sensors and actuators.
  • Automotive-Grade Quality: The S912ZVMC12F1MKH is designed to meet the stringent requirements of the automotive industry, with operation across a wide temperature range and compliance with automotive quality standards.
  • Development Support: NXP provides comprehensive development support for the S912ZVMC12F1MKH, including software libraries, development tools, and reference designs to accelerate the design process and help engineers bring their products to market faster.

Whether you're designing engine control units, body control modules, or other automotive systems, the NXP S912ZVMC12F1MKH microcontroller offers the performance, integration, and reliability you need to drive innovation in the automotive sector. With its robust feature set and automotive-grade design, this MCU is an excellent choice for engineers looking to develop advanced vehicle electronics.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,879 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess