EN
  • EN
  • DE

S912ZVML12F1MKH

Part No S912ZVML12F1MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Tray
Part Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-HLQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893319-S912ZVML12F1MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML12F1MKH CAD Model

Description

The NXP S912ZVML12F1MKH is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial control systems. This robust and versatile microcontroller is part of the 16-bit S12 MagniV family, which integrates a microcontroller and the physical layer (PHY) of the CAN protocol into a single die, thereby reducing complexity and enhancing reliability.

Key Features:

  • Integrated CAN Interface: Features a high-speed Controller Area Network (CAN) interface, which complies with CAN 2.0B Active specification, ideal for networked automotive applications.
  • Advanced CPU: Equipped with a 16-bit S12 core, the microcontroller operates at up to 50MHz, providing robust processing capabilities for complex tasks.
  • Memory: Offers 128KB of flash memory and 8KB of RAM, allowing ample space for application code and data storage.
  • Analog-to-Digital Converter (ADC): Includes a 12-channel, 12-bit ADC with analog multiplexing capabilities, which is essential for sensor data acquisition and real-time system monitoring.
  • Timers: Contains multiple timing systems, including an 8-channel timer module for PWM generation, which is crucial for motor control and other timing-critical operations.
  • Enhanced System Protection: Features low-voltage detection, loss-of-clock detection, and a watchdog timer to ensure system stability and reliability.
  • Temperature Range: Operates within an extended temperature range from -40°C to 125°C, suitable for harsh environments.
  • Packaging: Available in an 80-pin LQFP package, the microcontroller is designed for space-constrained applications.

Applications:

The S912ZVML12F1MKH is ideal for a wide range of applications, particularly where robustness and reliability are paramount. It is commonly used in automotive control systems such as body electronics, sensor nodes, and actuator controls. Additionally, it serves industrial automation systems that require precise motor control, real-time data acquisition, and network connectivity.

With its integrated features and high level of integration, the NXP S912ZVML12F1MKH microcontroller is an excellent choice for designers looking to streamline their product development while maintaining high performance and reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2595 $68.5190
5+ $28.1104 $140.5520
7+ $27.2321 $190.6247
9+ $26.3536 $237.1824
12+ $25.4751 $305.7012
16+ $22.8397 $365.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess