EN
  • EN
  • DE

SN74LVC2G53DCUT

Part No SN74LVC2G53DCUT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 13 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 1100614-SN74LVC2G53DCUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53DCUT CAD Model

Description

Product Overview: SN74LVC2G53DCUT

The SN74LVC2G53DCUT is a versatile single-pole double-throw (SPDT) analog switch that comes from the reputable manufacturer Texas Instruments (TI). This high-performance, silicon-gate CMOS device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications including multiplexing and signal gating.

With its low on-state resistance and minimal propagation delay, the SN74LVC2G53DCUT is a perfect choice for applications that require high-speed switching and low power consumption. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of operating conditions.

Key Features

  • Voltage Range: Operates from 1.65 V to 5.5 V, compatible with multiple logic levels.
  • Low Power Consumption: Ultra-low power consumption makes it ideal for battery-powered and energy-saving applications.
  • High-Speed: Offers fast switching with minimal propagation delays.
  • Low On-State Resistance: Provides efficient signal switching with reduced signal distortion.
  • Wide Operating Temperature: Functions reliably in a temperature range from -40°C to 85°C.
  • Logic-Level Translation: Capable of translating signals between different logic levels, enabling it to interface with a variety of digital components.

Applications

The SN74LVC2G53DCUT is suitable for a diverse array of applications. It can be used in signal routing, data acquisition systems, communication systems, and any other systems that require a high-quality analog switch. Its ability to work with multiple voltage levels also makes it an excellent choice for mixed-signal environments.

Package and Quality

This product is offered in an 8-pin VSSOP (DCU) package, which is designed for space-saving on PCBs without compromising performance. As with all Texas Instruments components, the SN74LVC2G53DCUT is manufactured to high-quality standards, ensuring both reliability and functionality in your electronic projects.

Whether you are designing consumer electronics, industrial control systems, or portable devices, the SN74LVC2G53DCUT from Texas Instruments is an excellent switch solution that combines efficiency, versatility, and dependability.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4012 $50.1500
305+ $0.3292 $100.4060
475+ $0.3190 $151.5250
650+ $0.3087 $200.6550
840+ $0.2984 $250.6560
1,125+ $0.2675 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess