EN
  • EN
  • DE

S912ZVLA12F0MLF

Part No S912ZVLA12F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935313301557,2156-S912ZVLA12F0MLF,NXPNXPS912ZVLA12F0MLF
Standard Package 1,250
Win Source Part Number 1221548-S912ZVLA12F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVLA12F0MLF CAD Model

Description

Product Overview: NXP S912ZVLA12F0MLF Microcontroller

The NXP S912ZVLA12F0MLF microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications requiring robust operation, connectivity, and real-time control. It is part of the S12 MagniV family, which combines years of automotive microcontroller (MCU) expertise with an innovative approach to system-on-chip (SoC) design.

Key Features

  • Integrated Power Architecture: The S912ZVLA12F0MLF features a 16-bit S12 core, providing a perfect blend of low-power consumption and high-performance operation, with up to 25 MHz bus speed.
  • Memory: It comes with a generous 128 KB of flash memory and 8 KB of RAM, facilitating complex application development without the need for external memory components.
  • Robust I/O Capabilities: This microcontroller offers a range of input/output options, including 59 GPIOs, which are highly configurable to suit a variety of application needs.
  • Analog Modules: The device includes multiple analog modules like 2x Analog-to-Digital Converters (ADCs) with 10-bit resolution, enhancing its capacity to interact with analog signals in real-time.
  • Timers and Communication Interfaces: It is equipped with multiple timers, and communication interfaces such as CAN, LIN, and SPI, enabling seamless integration into automotive networks and industrial control systems.

Advanced Integration

The S912ZVLA12F0MLF integrates advanced features that simplify system design, such as a voltage regulator, watchdog timer, and a background debug module. This level of integration reduces the number of external components required, which can lead to cost savings and reduced board space.

Automotive-Grade Quality

This MCU is designed to meet the stringent requirements of the automotive industry, with operation guaranteed over the extended temperature range of -40°C to 125°C. It is also characterized by its low electromagnetic emissions and high immunity, essential for automotive safety-critical applications.

Applications

With its robust feature set and high reliability, the NXP S912ZVLA12F0MLF microcontroller is ideal for a wide range of applications, including body control modules, sensor nodes, actuator controls, and small engine control units in automotive environments, as well as industrial control systems requiring a high level of integration and real-time performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2274 $51.1370
12+ $8.3917 $100.7004
19+ $8.1295 $154.4605
26+ $7.8673 $204.5498
33+ $7.6050 $250.9650
44+ $6.8183 $300.0052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess